Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194368-STD95N3LLH6-H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD95N3LLH6-H CAD Model

Description

The STD95N3LLH6-H is a high-performance, N-channel Power MOSFET produced by the renowned semiconductor manufacturer STMicroelectronics. This component is part of the STripFET™ VI DeepGATE™ technology, which is designed to deliver superior switching performance with a low on-resistance (R<sub>DS(on)).

With a maximum continuous drain current of 80 A and a drain-source voltage (V<sub>DS) of 30 V, the STD95N3LLH6-H is an excellent choice for a wide range of power applications. Its low threshold voltage ensures efficient operation at low gate drive voltages, making it suitable for use in low-voltage circuits and battery-operated devices.

The device features an ultra-low gate charge (Q<sub>g) and low input capacitance (C<sub>iss), which result in reduced switching losses, thus enhancing the energy efficiency of the applications it's used in. The MOSFET's high avalanche ruggedness provides robustness and reliability, ensuring a long operational life even under demanding conditions.

Designed with an environmentally friendly mold compound, the STD95N3LLH6-H meets RoHS and Green Product requirements, making it a sustainable choice for eco-conscious manufacturers. The device is housed in a DPAK package, which is known for its compact size and excellent thermal performance.

Applications for the STD95N3LLH6-H are diverse and include DC-DC converters, motor drives, power management systems, and other high-efficiency power supply solutions. Its performance characteristics also make it suitable for automotive applications, where high reliability and efficiency are critical.

Overall, the STD95N3LLH6-H from STMicroelectronics represents a blend of advanced technology, high performance, and environmental sustainability, making it an ideal choice for designers looking to optimize their power circuits without compromising on quality or efficiency.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to €0.3995
ECAD model for DMN3731U-13
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to €14.1663
ECAD model for IXTT6N120
ON Semiconductor
50A, 100V, 0.027 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 100V 50A D2PAK
Lowest to €0.8305
ECAD model for HUF76639S3S
STMicroelectronics
DISCRETE
Lowest to €28.3328
ECAD model for STWA46N65DM6AG
Alpha & Omega Semiconductor Inc.
null600V 53A α MOS Power Transistor | MOSFET N-CH
Lowest to €4.7722
ECAD model for AOK53S60
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 37A TO247
Lowest to €5.3257
ECAD model for FCH104N60
Vishay
HEXFET POWER MOSFET | MOSFET N-CH 60V 17A TO-220AB
Lowest to €1.1970
ECAD model for IRLZ24
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 85A 3-Pin(2+Tab) DPAK T/R
Lowest to €0.3653
ECAD model for AOD404
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to €0.0298
ECAD model for 2N7002HR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ €0.6837 €61.5338
210+ €0.5616 €117.9295
325+ €0.5440 €176.7844
450+ €0.5262 €236.8098
580+ €0.5086 €295.0035
775+ €0.4558 €353.2259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,000 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention