EN
  • EN
  • DE

STP16N65M2

Part No STP16N65M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 11A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 11A (Tc) 110W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series MDmesh™ M2
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-15275-5, 497-15275-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935539-STP16N65M2
Ultra Librarian 3D Model Ultra Librarian STP16N65M2 CAD Model

Description

STP16N65M2 - N-channel 650 V, 0.27 Ω typ., 16 A MDmesh™ M2 Power MOSFET in TO-220 package by STMicroelectronics

The STP16N65M2 from STMicroelectronics is a high-performance N-channel Power MOSFET designed with the innovative MDmesh™ M2 technology. This advanced MOSFET is optimized for high voltage applications, making it ideal for switch-mode power supplies (SMPS), lighting applications, welding equipment, and other high-performance power conversion systems.

Key Features:

  • Voltage Rating: The STP16N65M2 boasts a robust 650 V breakdown voltage, providing a wide safety margin for applications that experience high voltage transients.
  • Low On-Resistance: With an on-resistance of only 0.27 Ω (typical), this MOSFET ensures high efficiency and low conduction losses, which is critical for energy-sensitive designs.
  • High Current Capability: This device can handle continuous currents up to 16 A, making it suitable for high-power applications.
  • TO-220 Package: Encased in a TO-220 package, the STP16N65M2 offers excellent thermal performance and is easy to mount on a printed circuit board.
  • Reduced Gate Charge: A low gate charge minimizes switching losses and enables fast switching performance, which is essential for high-frequency power conversion.
  • Zener-Protected: The gate of this MOSFET is protected by an integrated Zener diode, which safeguards the device against electrostatic discharge and ensures greater reliability in rugged environments.

Applications:

  • Switch-mode power supplies (SMPS)
  • High-efficiency converters
  • Power inverters
  • LED lighting solutions
  • Welding equipment
  • Power factor correction circuits

The STP16N65M2 is a testament to STMicroelectronics' commitment to providing power components that merge performance with energy efficiency. By utilizing the MDmesh™ M2 technology, this MOSFET ensures optimal performance for designers seeking components that deliver reliability and power efficiency for their high-voltage applications.

You May Also Be Interested in

ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.1591
Rohm Semiconductor
Need more? Email Us
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.6528
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.4853
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $75.3473
ON Semiconductor
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 200V 6A DPAK
Lowest to $0.6964
Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $14.1973

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0176 $51.2992
41+ $2.4760 $101.5160
63+ $2.3986 $151.1118
87+ $2.3212 $201.9444
112+ $2.2439 $251.3168
150+ $2.0118 $301.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess