EN
  • EN
  • DE

APT56F60L

Part No APT56F60L
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 60A TO264 / N-Channel 600 V 60A (Tc) 1040W (Tc) Through Hole TO-264 [L]
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Microchip Technology
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 110mOhm @ 28A, 10V
Vgs(th) (Max) @ Id 5V @ 2.5mA
Gate Charge (Qg) (Max) @ Vgs 280 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 11300 pF @ 25 V
Power Dissipation (Max) 1040W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Supplier Device Package TO-264 [L]
Case / Package TO-264-3, TO-264AA
Base Product Number APT56F60
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1324603-APT56F60L
Ultra Librarian 3D Model Ultra Librarian APT56F60L CAD Model

Description

Introducing the APT56F60L Power MOSFET from Microchip Technology

The APT56F60L is a state-of-the-art power MOSFET brought to you by Microchip Technology, a renowned leader in the semiconductor industry. This advanced power device is designed to deliver high efficiency and performance for a wide range of applications, including power supplies, motor drives, and other power conversion and control systems.

Key Features of the APT56F60L:

  • Low On-Resistance: The APT56F60L boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and higher efficiency in power conversion applications.
  • High Voltage Capability: With a drain-to-source voltage (V<sub>DSS) of 600V, this MOSFET can handle high voltage operations, making it suitable for a variety of industrial and commercial power systems.
  • Fast Switching Speed: The device is engineered for fast switching, providing improved performance in high-frequency circuits and contributing to overall system efficiency.
  • Robust Body Diode: The APT56F60L features a rugged body diode that can withstand tough conditions, ensuring reliability and a longer operational lifespan.
  • Low Gate Charge: A low gate charge (Q<sub>G) reduces the energy required to turn the MOSFET on and off, which is beneficial for reducing switching losses and improving thermal performance.

Applications:

The versatility of the APT56F60L makes it an ideal choice for a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Inverter Systems
  • High-Efficiency DC-DC Converters
  • Motor Control Circuits

Reliability and Quality:

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The APT56F60L is no exception, with rigorous testing and quality control measures in place to ensure that each device meets Microchip's stringent requirements. Customers can trust the APT56F60L for their critical power management needs.

Whether you are designing a new power system or upgrading an existing one, the APT56F60L Power MOSFET from Microchip Technology offers the performance, efficiency, and reliability that engineers need to deliver top-notch solutions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess