Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468664-STD9N65DM6AG
Manufacturer STMicroelectronics
Package Bulk
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650V
Current - Continuous Drain (Id) @ 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 440mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id 4.75V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 11.7 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 510 pF @ 100 V
Power Dissipation (Max) 89W (Tc)
Operating Temperature -55°C ~ 150°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Supplier Device Package TO-252 (DPAK)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Ultra Librarian 3D Model Ultra Librarian STD9N65DM6AG CAD Model

Description

The STD9N65DM6AG is a part of STMicroelectronics' MDmesh series, a revolutionary kind of MOSFET that utilizes an innovative vertical process technology designed to deliver low on-resistance and exceptionally high switching speeds. This component is particularly well-suited for high-efficiency power supplies, lighting applications including LED drivers, and electronic ballasts, among other applications. Its unique structure allows for decreased gate charge, resulting in lower power dissipation and enhanced power efficiency, which is pivotal in reducing the ecological footprint of electronic devices. The STD9N65DM6AG is crafted for performance, with features that make it ideal for handling high power and energy-efficient applications, thereby standing out as a testament to STMicroelectronics' commitment to developing leading-edge technology in power management solutions.

You May Also Be Interested in

Analog Devices Inc.
Ultra Low Power 120MHz High Spd R/R AMP
Lowest to $3.2076
ECAD model for ADA4805-1ARJZ
Analog Devices Inc.
ADI Digital Output Three-Axis Accel
Lowest to $8.3654
ECAD model for ADXL350BCEZ
Analog Devices Inc.
ADI IC, 4.1V MICROPOWER REF
Lowest to $5.6583
ECAD model for AD1584BRTZ
Analog Devices Inc.
ADI 30V,Micropower, OVP, RRIO OpAmp
Lowest to $6.1319
ECAD model for ADA4096-2ACPZ
Analog Devices Inc.
Robust 5kV 5 CH Digital ISO 3/2
Lowest to $12.5913
ECAD model for ADUM252N1BRIZ
Analog Devices Inc.
Digital to Analog Converters
Need more? Email Us
ECAD model for AD5679RBCPZ
Analog Devices Inc.
Zero-Drift Op Amps in SOT-23
Need more? Email Us
ECAD model for LTC2050HVHS6#TRMPBF
Analog Devices Inc.
4-Ch Isolator w/Int DC/DC Conv 2.5kV,2:2
Lowest to $16.9055
ECAD model for ADUM5412BRSZ
Analog Devices Inc.
Data Converte ICs
Need more? Email Us
ECAD model for AD9649BCPZRL7-40

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention