EN
  • EN
  • DE

STDP1010-AB/ZZ

Part No STDP1010-AB/ZZ
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839028-STDP1010-AB/ZZ
Ultra Librarian 3D Model Ultra Librarian STDP1010-AB/ZZ CAD Model

Description

STDP1010-AB/ZZ - STMicroelectronics

The STDP1010-AB/ZZ from STMicroelectronics is a state-of-the-art display controller that is designed to cater to a wide range of applications requiring high-quality video processing and display capabilities. This versatile product is an ideal solution for advanced digital signage, high-resolution monitors, and sophisticated video wall systems.

Key Features

  • High-Resolution Support: The STDP1010-AB/ZZ supports resolutions up to 4K, ensuring crystal-clear images and vibrant colors that are essential for high-end display applications.
  • Advanced Color Processing: With its sophisticated color processing capabilities, this controller can deliver exceptional color accuracy and depth, bringing images to life.
  • Multiple Input Sources: It accommodates a variety of input sources, including HDMI, DisplayPort, and VGA, providing flexibility in connecting different types of video sources.
  • High-Speed Interface: The inclusion of high-speed interfaces ensures that there is minimal latency and fast data transfer, which is crucial for dynamic and real-time content display.
  • Energy Efficient: Designed with power efficiency in mind, the STDP1010-AB/ZZ helps reduce the overall energy consumption of the display system, making it an eco-friendly choice.

Applications

  • Digital Signage
  • Professional Monitors
  • Video Wall Controllers
  • High-Resolution Display Systems

The STDP1010-AB/ZZ is equipped with STMicroelectronics' cutting-edge technology that ensures reliability and performance. Whether it's for commercial or industrial applications, this display controller is designed to meet the rigorous demands of continuous operation. Its robust design and advanced features make it a smart choice for businesses looking to create impactful visual displays that stand out in today's competitive market.

In summary, the STDP1010-AB/ZZ from STMicroelectronics is a powerful and flexible display controller that brings superior video quality, connectivity, and energy efficiency to a variety of high-end display applications.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess