EN
  • EN
  • DE

STDP6018

Part No STDP6018
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 345228-STDP6018
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STDP6018 CAD Model

Description

STDP6018 - Advanced DisplayPort to HDMI/VGA Converter from STMicroelectronics

The STDP6018 by STMicroelectronics is a high-performance, integrated circuit designed to facilitate seamless conversion from DisplayPort signals to HDMI or VGA outputs. This versatile converter is an ideal solution for a variety of applications, including desktop and laptop computers, docking stations, monitors, and projectors, where compatibility between different video standards is required.

Equipped with advanced features, the STDP6018 supports DisplayPort 1.2 and High Definition Multimedia Interface (HDMI) 1.4, ensuring compatibility with the latest multimedia devices. It can handle up to 4K Ultra HD resolution at 30 Hz for HDMI output, providing users with a crisp and vivid visual experience. For VGA output, it ensures high-quality conversion, allowing for resolutions up to 1920x1200, making it suitable for legacy monitors and projectors.

The STDP6018 integrates a high-performance Main Link PHY with a 2.7 Gbps per lane interface, which allows for high bandwidth and top-notch video quality. Moreover, the chip includes an on-chip microcontroller and a Flash memory interface, which provides flexibility and ease of use through firmware updates and customization.

For audio, the STDP6018 does not disappoint. It supports up to 7.1 channels of high-definition audio, including LPCM and compressed audio formats, delivering a complete multimedia experience. Additionally, the chip features an I2C-over-AUX channel and an HPD (Hot Plug Detect) function, further enhancing its robust feature set.

Designed with power efficiency in mind, the STDP6018 is also an excellent choice for battery-powered devices. Its low-power architecture minimizes energy consumption, contributing to the extended battery life of portable devices. Furthermore, the converter comes in a compact package, making it an easy fit for space-constrained applications.

In summary, the STDP6018 from STMicroelectronics is a powerful and flexible solution for converting DisplayPort to HDMI or VGA. Its support for high resolutions, audio capabilities, and energy efficiency make it a top contender for any application requiring reliable and high-quality video conversion.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $19.5853
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8404 $75.3616
8+ $15.4597 $123.6776
12+ $14.9757 $179.7084
16+ $14.4929 $231.8864
21+ $14.0102 $294.2142
28+ $12.5606 $351.6968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess