Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 345250-STE2004DIE2-18
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STE2004DIE2-18 CAD Model

Description

Product Overview: STE2004DIE2-18 from STMicroelectronics

The STE2004DIE2-18 is a cutting-edge semiconductor product from STMicroelectronics, a global leader in the field of electronics and semiconductor manufacturing. This product is designed to cater to a wide range of applications, offering high performance, reliability, and efficiency.

Key Features

  • Advanced Technology: The STE2004DIE2-18 is built using state-of-the-art semiconductor technology that ensures optimal performance and longevity.
  • Energy Efficiency: This product is engineered to provide maximum functionality while maintaining low power consumption, making it ideal for energy-sensitive applications.
  • Compact Design: The compact form factor of the STE2004DIE2-18 allows for seamless integration into a variety of electronic systems without taking up excessive space.
  • Robustness: STMicroelectronics' commitment to quality means that this product is designed to withstand harsh conditions and provide consistent performance over time.

Applications

The versatility of the STE2004DIE2-18 allows it to be utilized in numerous applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Medical Devices

Technical Specifications

The STE2004DIE2-18 boasts a comprehensive set of technical specifications that ensure its suitability for demanding applications:

  • Type: Semiconductor Die
  • Package: Die form for integration into custom packages
  • Operating Temperature Range: Specified by manufacturer
  • Quality and Reliability: Manufactured to STMicroelectronics' stringent quality standards

Support and Resources

STMicroelectronics provides extensive support and resources for the STE2004DIE2-18, including detailed datasheets, application notes, and technical support from their team of experts. Customers can access these resources through the STMicroelectronics website or by contacting their sales and support teams directly.

In summary, the STE2004DIE2-18 from STMicroelectronics is a high-quality semiconductor product that offers a blend of performance, efficiency, and compact design, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
ECAD model for S03013F
SII Semiconductor Corporation
Need more? Email Us
ECAD model for S-1460CFEM-C53-TF
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for S1C33L05F00A3
Samsung
Need more? Email Us
ECAD model for S1A0136A01-SO
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for S104T2CPE
Sharp Microelectronics
Need more? Email Us
ECAD model for S11MD64P
Micron Technology Inc.
Lowest to $1.5765
ECAD model for S1216AHTA-75LI-E
STMicroelectronics
Need more? Email Us
ECAD model for S02369A
Sharp Microelectronics
Need more? Email Us
ECAD model for S16MD02V

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention