EN
  • EN
  • DE

STEF05LAPUR

Part No STEF05LAPUR
Manufacturer STMicroelectronics
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 5V LINE DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Electronic Fuse Regulator - 3.6A 10-DFN (3x3)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name STEF05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897940-STEF05LAPUR
Ultra Librarian 3D Model Ultra Librarian STEF05LAPUR CAD Model

Description

STEF05LAPUR Electronic Fuse by STMicroelectronics

The STEF05LAPUR is an advanced electronic fuse designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance device is engineered to provide overcurrent protection for sensitive electronics, ensuring the safety and reliability of a wide range of applications.

Key Features

  • Current Rating: The device supports a 5V fixed output voltage with a maximum operating current of 500mA, making it suitable for low-power applications.
  • High Accuracy: The STEF05LAPUR offers a precise current limit threshold, ensuring accurate protection against overcurrent conditions.
  • Fast Response Time: With a quick response to fault conditions, this electronic fuse can promptly disconnect the load, preventing damage to the circuit.
  • Low Power Dissipation: Designed with efficiency in mind, it features low on-resistance, minimizing power loss and heat generation during operation.
  • Auto-Retry Feature: After a fault condition, the device will automatically attempt to reset itself, providing a self-recovery function that can reduce the need for manual intervention.
  • Temperature Protection: It includes an overtemperature protection circuit that will shut down the output if the junction temperature exceeds the threshold, ensuring additional safety.

Applications

The STEF05LAPUR is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Computer Peripherals
  • Industrial Systems
  • Networking Equipment
  • Portable Devices

Package and Availability

This device is available in a compact QFN-16L package, which is ideal for space-constrained applications. The package dimensions and pin configurations are designed to facilitate easy integration into various circuit designs. For pricing, availability, and additional technical specifications, interested parties should contact STMicroelectronics or authorized distributors.

With its robust protection features and reliable performance, the STEF05LAPUR electronic fuse is an excellent choice for engineers and designers looking to enhance the safety and longevity of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.8586
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626
Diodes Incorporated
LED OFFLINE DRIVER SOT26 / Current Ripple Suppressor Regulator Current 220µA SOT-26
Lowest to $0.2933
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Maxim Integrated
IC REGULATOR BGA
Lowest to $5.1818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6735 $60.6150
210+ $0.5527 $116.0670
325+ $0.5354 $174.0050
450+ $0.5181 $233.1450
580+ $0.5008 $290.4640
775+ $0.4491 $348.0525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess