EN
  • EN
  • DE

TPS25942LRVCR

Part No TPS25942LRVCR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 8% 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Accuracy ±8%
Voltage - Input 2.7V ~ 18V
Current - Output 5.3A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (3x4)
Base Product Number TPS25942
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852109-TPS25942LRVCR
Ultra Librarian 3D Model Ultra Librarian TPS25942LRVCR CAD Model

Description

Overview of Texas Instruments TPS25942LRVCR

The Texas Instruments TPS25942LRVCR is a cutting-edge circuit protection device that is designed to safeguard your electronic systems. This sophisticated eFuse, or electronic fuse, offers a comprehensive solution for applications requiring overvoltage, overcurrent, and short-circuit protection. With its compact VQFN (RVC) package, this device is ideal for space-constrained applications while providing robust protection features.

Key Features

  • Adjustable Overcurrent Protection: The TPS25942LRVCR allows users to set the overcurrent protection threshold to meet the specific needs of their application, ensuring precise control over the current limit.
  • Overvoltage Lockout (OVLO): To protect against voltage spikes, the device includes an overvoltage lockout feature that disables the output when the input voltage exceeds a predefined threshold.
  • Fast Short-Circuit Response: The eFuse is engineered to respond quickly to short-circuit conditions, minimizing the risk of damage to the protected components.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates within its safe voltage range, turning off the output if the input voltage drops too low.
  • Reverse Current Blocking: In the event of a power failure or when the input voltage falls below the output voltage, the TPS25942LRVCR prevents reverse current from flowing back into the source.

Applications

The TPS25942LRVCR is versatile and can be used in a variety of applications, including but not limited to:

  • Enterprise and telecom power systems
  • Industrial control systems
  • Automotive infotainment and telematics
  • Portable and battery-powered equipment

Technical Specifications

The device operates over a wide input voltage range and has several key technical specifications that make it suitable for a broad range of applications:

  • Input Voltage Range: 2.7V to 18V
  • Continuous Current: Up to 5A
  • Operating Temperature Range: -40°C to 125°C
  • Package: 14-Pin VQFN (RVC)

By integrating the TPS25942LRVCR into your design, you can enhance the reliability and safety of your electronic systems, ensuring that they are protected against a variety of electrical hazards.

You May Also Be Interested in

Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $93.8438
Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD
Lowest to $0.4082
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Diodes Incorporated
IC CURRENT MONITOR SOT25 / Current Monitor Regulator High-Side SOT-25
Lowest to $1.6844
Texas Instruments
PROTOTYPE
Lowest to $14.3383
ON Semiconductor
IC ELECTRONIC FUSE 3% 32LQFN / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Lowest to $1.1137

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9471 $58.4130
65+ $1.5976 $103.8440
100+ $1.5477 $154.7700
135+ $1.4978 $202.2030
175+ $1.4479 $253.3825
235+ $1.2981 $305.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess