EN
  • EN
  • DE
  • IT

MAX4917AELT+T

Part No MAX4917AELT+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description 100mA/200mA/300mA Current-Limit Switches with Low Shutdown Reverse Current
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Current Limiting
Voltage - Input 2.3 V ~ 5.5 V
Output Current 300mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-WDFN
Manufacturer Package 6-UDFN (2x2)
Win Source Part Number 1214001-MAX4917AELT+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4917A
Introduction Date May 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX4917AELT+T CAD Model

Description

Maxim Integrated MAX4917AELT+T Overview

The MAX4917AELT+T from Maxim Integrated is a sophisticated overvoltage protection controller designed to safeguard low-voltage systems against harmful high-voltage faults. This compact and efficient component is ideal for portable devices, where space is at a premium and protection against voltage transients is crucial. The MAX4917AELT+T is a testament to Maxim Integrated's commitment to providing advanced circuit protection solutions that meet the evolving needs of modern electronics.

Key Features

  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various applications and ensuring compatibility with numerous system designs.
  • Fast Response Time: It features an extremely quick response to overvoltage events, which is critical for preventing damage to sensitive electronic components.
  • Low Quiescent Current: The low quiescent current draw of the MAX4917AELT+T makes it particularly suitable for battery-powered devices, as it helps to extend battery life by minimizing power consumption when in standby mode.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold according to their specific requirements, providing added flexibility and precision in safeguarding their devices.
  • Thermal Shutdown: The device includes a thermal shutdown feature to prevent overheating, ensuring additional safety and reliability.

Applications

The MAX4917AELT+T is versatile and can be used in a variety of applications, including:

  • Portable Consumer Electronics
  • Notebook Computers
  • Cell Phones and Smartphones
  • PDAs and Portable Media Players
  • GPS Units

Package and Availability

The component is available in a small, lead-free, 6-pin TDFN package, which is not only space-saving but also environmentally friendly. The MAX4917AELT+T is offered in tape and reel form, denoted by the '+T' suffix, facilitating efficient assembly for high-volume production.

Conclusion

Maxim Integrated's MAX4917AELT+T is an essential component for designers looking to incorporate robust overvoltage protection into their low-voltage electronic systems. Its compact form factor, combined with its advanced features, ensures that it provides reliable protection without compromising on space or power efficiency.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $4.7754
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
IC CURRENT MONITOR 3.5% 8VSSOP
Lowest to $1.9424
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8440

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2583 $58.6494
44+ $2.6738 $117.6472
67+ $2.5895 $173.4965
93+ $2.5064 $233.0952
120+ $2.4232 $290.7840
160+ $2.1726 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess