EN
  • EN
  • DE

STEF12H60MAPUR

Part No STEF12H60MAPUR
Manufacturer STMicroelectronics
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 3% 32QFN / Electronic Fuse Regulator 60A 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Sensing Method -
Accuracy ±3%
Voltage - Input 8V ~ 15V
Current - Output 60A
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number STEF12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1361812-STEF12H60MAPUR
Ultra Librarian 3D Model Ultra Librarian STEF12H60MAPUR CAD Model

Description

STEF12H60MAPUR - Power MOSFET by STMicroelectronics

The STEF12H60MAPUR is a state-of-the-art power MOSFET device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is part of STMicroelectronics' extensive portfolio of power MOSFETs, which are renowned for their high efficiency, reliability, and performance in a wide range of electronic applications.

This particular MOSFET features a robust and advanced design that enables it to handle a continuous drain current of up to 12 A, with a 600 V drain-source breakdown voltage (V<sub>DS), making it an excellent choice for high-voltage switching applications. The device is optimized for high-speed switching, offering a low gate charge (Q<sub>g) and low on-resistance (R<sub>DS(on)), which contribute to its superior performance and energy efficiency.

The STEF12H60MAPUR is housed in a compact and durable package, ensuring it can withstand the rigorous conditions of industrial environments while maintaining a small footprint on printed circuit boards (PCBs). This makes it an ideal solution for space-constrained applications where performance cannot be compromised.

Key features of the STEF12H60MAPUR include:

  • High breakdown voltage (V<sub>DS) of 600 V, suitable for high-voltage applications
  • Continuous drain current (I<sub>D) of 12 A for robust power handling
  • Low on-resistance (R<sub>DS(on)) to minimize conduction losses
  • Fast switching capabilities with low gate charge (Q<sub>g) for improved efficiency
  • Enhanced thermal performance for reliable operation under high power conditions
  • Compatible with standard surface-mount technology (SMT) for ease of manufacturing

Applications for the STEF12H60MAPUR are diverse and include power supplies, lighting solutions, motor drives, and any other systems that require efficient power management. With its combination of high-voltage capability, efficiency, and reliability, the STEF12H60MAPUR is a perfect choice for designers looking to enhance the performance of their power conversion systems.

Whether you are developing an advanced industrial power system or a compact consumer electronic device, the STEF12H60MAPUR from STMicroelectronics offers the performance and reliability needed to meet the demands of your application.

You May Also Be Interested in

Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $4.3766
Texas Instruments
PROTOTYPE
Lowest to $14.3383
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Diodes Incorporated
IC CURRENT MONITOR SOT25 / Current Monitor Regulator High-Side SOT-25
Lowest to $1.6844
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.8586
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Monolithic Power Systems Inc.
IC CURRENT REGULATOR 2% 19QFN / Current Regulator Regulator High/Low-Side 5A 19-QFN (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8845 $55.1915
16+ $6.4693 $103.5088
24+ $6.2672 $150.4128
33+ $6.0650 $200.1450
43+ $5.8628 $252.1004
58+ $5.2564 $304.8712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess