EN
  • EN
  • DE

STEVAL-CCA014V1

Part No STEVAL-CCA014V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Video
Function Amplifier, Triple
Embedded No
Utilized IC / Part TSH345
Primary Attributes Gain 6dB, Buffer with Filter
Supplied Contents Board(s)
Secondary Attributes 4.5V ~ 5.5V, No Input Capacitor Required
Other Names 497-8933,STEVALCCA014V1,-497-8933
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284601-STEVAL-CCA014V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA014V1 CAD Model

Description

    

STEVAL-CCA014V1 - Audio Power Amplifier Demonstration Board by STMicroelectronics

    

The STEVAL-CCA014V1 is a state-of-the-art demonstration board from STMicroelectronics, specifically designed for audio applications. This product showcases the exceptional performance of the TDA7491LP dual BTL class-D audio amplifier, which is capable of delivering high-quality sound with high efficiency and minimized power dissipation.

        

Key Features

    
            
  • Integrated TDA7491LP dual BTL class-D audio amplifier
  •         
  • Up to 2 x 10W output power into 8Ω at 18V
  •         
  • High efficiency with over 90% power efficiency
  •         
  • Wide supply voltage range from 8V to 26V
  •         
  • Single-ended or differential input signals
  •         
  • Adjustable gain settings with external gain resistors
  •         
  • Thermal protection and overcurrent protection
  •         
  • RoHS compliant and designed to meet international standards
  •     
        

Applications

    

The STEVAL-CCA014V1 is ideal for a variety of audio applications, including:

    
            
  • Home audio systems
  •         
  • Active speakers
  •         
  • Portable audio applications
  •         
  • TV sound systems
  •         
  • PC audio power amplifiers
  •     
        

Design Advantages

    

The board's design is focused on delivering high-quality audio performance with minimal power loss. The inclusion of the TDA7491LP ensures that users benefit from a compact solution with low thermal footprint. The STEVAL-CCA014V1 is also engineered for ease of use, featuring a plug-and-play approach that allows quick integration into existing audio setups.

        

Why Choose STEVAL-CCA014V1?

    

For developers and audio enthusiasts looking for an efficient, high-performance audio amplifier solution, the STEVAL-CCA014V1 offers a compelling option. Its combination of power, efficiency, and sound quality, along with the robust protection features, makes it suitable for a wide range of audio applications. Furthermore, STMicroelectronics' reputation for quality and reliability ensures that the STEVAL-CCA014V1 is a product that can be trusted for both prototype developments and end-user products.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess