Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Main Purpose Video, HDMI and Video Switches
Embedded Yes, MCU, 8-Bit
Utilized IC / Part STMAV335, STMAV340, STHDMI002A, STDVE003A
Primary Attributes DVI-I, 2 HDMI, Y Pb Pr, S-Video, CVBS, VGA - Input and Output
Secondary Attributes LCD Displays Selection Status of Video Switches and Buffers
Supplied Contents Board(s)
Win Source Part Number 795763-STEVAL-CCH002V1
Popularity Medium
Supply and Demand Status Limited
Family Name STEVAL-CCH002V1
Introduction Date June 22, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCH002V1 CAD Model

Description

The STEVAL-CCH002V1 is an evaluation board from STMicroelectronics that showcases the capabilities of USB Type-C™ and Power Delivery (PD) controllers. This evaluation board is designed to help developers and engineers explore the features and performance of STMicroelectronics' USB Type-C™ and PD solutions, and to accelerate the development of their own USB Type-C™ products and applications.

Key Features

  • USB Type-C™ Interface: The board includes a USB Type-C™ connector that supports reversible plug orientation and cable direction, providing a user-friendly interface that is increasingly becoming the standard for data transfer and power supply.
  • Power Delivery (PD) Support: With integrated power delivery support, the board is capable of negotiating up to 100W of power, allowing for fast charging and efficient power management across various devices.
  • Programmable Power Supply (PPS): The evaluation board includes features for PPS, enabling fine-grained control over the power delivery process, which is essential for devices that require precise voltage and current settings.
  • High Flexibility: The STEVAL-CCH002V1 is designed to work with a wide range of STMicroelectronics' USB PD controllers, offering flexibility for various design requirements and use cases.
  • Comprehensive Evaluation Software: The board is supported by a suite of evaluation software that simplifies the process of configuring and monitoring the USB Type-C™ and PD controller's performance.

Applications

The STEVAL-CCH002V1 is well-suited for a variety of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Power adapters and chargers
  • Portable and wearable devices
  • Industrial equipment requiring USB connectivity

The STEVAL-CCH002V1 evaluation board is an essential tool for designers looking to implement USB Type-C™ and Power Delivery technology in their next-generation products. By providing a comprehensive platform for testing and development, STMicroelectronics ensures that engineers can confidently create innovative solutions that leverage the full potential of USB Type-C™ and PD technology.

You May Also Be Interested in

STMicroelectronics
BOARD RGB CTR ST7,STP08C596MTR / RGB Color Control Board Based On ST72264G2 And Stp08C596A For LCD Backlighting
Need more? Email Us
ECAD model for STEVAL-ILL011V1
Texas Instruments
EVAL MOD FOR TPS65800 / TPS65800 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65800EVM
Exar Corporation
BOARD EVALUATION FOR SP337EBEY / Evaluation Board For 3.3V To 5V RS-232/RS-485/RS-422 Multi Protocol Transceiver
Need more? Email Us
ECAD model for SP337EBEY-0A-EB
Silicon Labs
BOARD EVAL SI2418+SI3018 24PIN / EVALUATION BOARD PROVIDES AN EASY WAY OF EVALUATING THE ISOMODEM
Need more? Email Us
ECAD model for SI2418FT18-EVB
Infineon Technologies
BOARD DEMO FOR TLE6208-3G
Need more? Email Us
ECAD model for DEMOBOARD TLE 6208-3G
Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
CEL
EVAL BOARD KIT THC63LVDF84C / THC63LVDF84C LVDS Evaluation Kit
Need more? Email Us
ECAD model for THEVAF84C
Analog Devices Inc.
BOARD EVAL FOR CN0321 / CN0321 Connector Memory Card Evaluation Board
Need more? Email Us
ECAD model for EVAL-CN0321-SDPZ
Texas Instruments
TVP7000EVM / Evaluation Module For TVP7000
Lowest to $11.1103
ECAD model for TVP7000EVM

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention