EN
  • EN
  • DE

STEVAL-IFS006V1

Part No STEVAL-IFS006V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Sensor Type Proximity
Interface I2C
Voltage - Supply 6V ~ 48V
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part ST7FLITEUS5, TDE1708
Other Names 497-6403,STEVAL-IFS006V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.5100
Win Source Part Number 1283693-STEVAL-IFS006V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFS006V1 CAD Model

Description

STEVAL-IFS006V1 - Power Management IC Development Tools

The STEVAL-IFS006V1 is a sophisticated evaluation board from STMicroelectronics, specifically designed to showcase the features and capabilities of the L6562A, a transition-mode PFC (Power Factor Correction) controller IC. This development tool is an essential asset for engineers and designers looking to experiment with and implement advanced power management solutions within their applications.

Key Features:

  • Transition-mode PFC Controller: Utilizes the L6562A controller, which offers low THD (Total Harmonic Distortion) and high Power Factor, making it ideal for energy-saving applications.
  • High Efficiency: Designed to achieve high levels of efficiency, which is critical in reducing energy consumption and heat generation in power supply units.
  • Flexibility: The evaluation board can be used to develop a wide range of power applications, from simple low-power supplies to complex high-power industrial systems.
  • Robust Design: Built with high-quality components to withstand rigorous testing and to provide reliable performance in various conditions.
  • Comprehensive Documentation: Comes with detailed documentation, including schematics, application notes, and guidelines to facilitate rapid development and troubleshooting.

Applications:

The STEVAL-IFS006V1 is versatile and can be used in numerous applications where efficient power management is crucial. Some of the typical applications include:

  • AC-DC Adapters
  • Power Supplies for LED Lighting
  • Flat Panel Display TV Sets
  • High Power Density SMPS (Switched-Mode Power Supplies)

Why Choose the STEVAL-IFS006V1:

For professionals in the field of power electronics, the STEVAL-IFS006V1 provides a reliable and user-friendly platform to explore and realize the potential of transition-mode PFC controllers. The board's compatibility with various load conditions and its ability to demonstrate the performance of the L6562A controller in real-world scenarios make it an invaluable tool for optimizing power management systems. Whether you're working on designing energy-efficient power supplies or seeking to enhance the power factor of existing systems, the STEVAL-IFS006V1 offers the functionality and support needed to achieve your objectives effectively.

You May Also Be Interested in

Analog Devices Inc.
BOARD DEV/DATALOGGER ADXL343Z
Need more? Email Us
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Microchip Technology
DEV KIT TOUCH SCREEN 7\
Need more? Email Us
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7414/15
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess