EN
  • EN
  • DE

STEVAL-IFS017V8

Part No STEVAL-IFS017V8
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Sensor Type Temperature
Voltage - Supply 2.2V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part STTS2004
Other Names 497-14510
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283732-STEVAL-IFS017V8
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFS017V8 CAD Model

Description

STEVAL-IFS017V8 - STMicroelectronics Industrial Drive System

The STEVAL-IFS017V8 from STMicroelectronics is an advanced industrial drive system evaluation board designed for those seeking a robust and high-performance solution for motor control applications. This versatile platform is tailored specifically for the development and testing of three-phase inverters and motor control algorithms.

Key Features

  • Based on the advanced STM32 microcontroller, the board offers a powerful ARM Cortex-M core, ensuring efficient handling of complex control algorithms.
  • Integrated IGBTs or MOSFETs for inverter stage, enabling the board to drive a wide range of motors including induction, permanent magnet synchronous, and brushless DC motors.
  • Comprehensive protection features such as overcurrent, overvoltage, and thermal shutdown to ensure reliable operation under various conditions.
  • On-board debugging and configuration tools that simplify the development process, including a USB interface for easy connectivity with PCs.
  • Flexible power supply options compatible with various voltage levels to accommodate different industrial environments.
  • Support for both sensor and sensorless control techniques, providing flexibility in application development.
  • Real-time monitoring of key parameters such as current, voltage, and temperature, enabling precise control and diagnostics.

Applications

The STEVAL-IFS017V8 is ideal for a wide range of high-demand industrial applications, including:

  • Industrial automation and robotics
  • CNC machines
  • Conveyor belts
  • Electric pumps and fans
  • Other applications requiring precise motor control and high reliability

Why Choose the STEVAL-IFS017V8?

With its advanced features and robust design, the STEVAL-IFS017V8 evaluation board is an excellent choice for engineers looking to streamline the development of industrial motor control systems. It offers a high level of integration, reducing the time and complexity of the design phase, and provides a scalable platform for both prototyping and educational purposes.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess