EN
  • EN
  • DE

STEVAL-ILL008V1

Part No STEVAL-ILL008V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Outputs and Type 1, Non-Isolated
Voltage - Output 3.5V
Features 1V Start up Input Voltage
Voltage - Input 1V ~ 5.5V
Supplied Contents Board(s)
Utilized IC / Part L6920
Other Names 1026-STEVAL-ILL008V1,497-5516
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283844-STEVAL-ILL008V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL008V1 CAD Model

Description

STEVAL-ILL008V1 - LED Driver Evaluation Board from STMicroelectronics

The STEVAL-ILL008V1 is an advanced evaluation board designed by STMicroelectronics, specifically tailored for LED lighting applications. This innovative platform is designed to showcase the capabilities of the L6562A, a transition-mode Power Factor Corrector (PFC) controller, and the L6385E, a high-voltage half-bridge driver with embedded comparator and operational amplifier.

This evaluation board is an excellent tool for engineers and designers looking to explore and prototype high-efficiency LED driver solutions. It is ideal for testing and evaluating various aspects of LED lighting systems, including power factor correction, efficiency, and dimming capabilities.

Key Features:

  • High-Efficiency PFC: The L6562A controller ensures high power factor and low THD (Total Harmonic Distortion), making the STEVAL-ILL008V1 suitable for energy-sensitive applications.
  • Flexible Power Supply: The board can be powered from a wide AC input voltage range, accommodating various regional power standards.
  • Dimming Support: The evaluation board includes provisions for implementing both analog and digital dimming techniques, offering versatility for different lighting scenarios.
  • Thermal Protection: Features include overtemperature protection, safeguarding the board and components during high-temperature operation.
  • Robust Design: The STEVAL-ILL008V1 is designed to handle surges and transients, ensuring longevity and reliability in harsh electrical environments.

The board's layout is optimized for minimal noise and interference, which is crucial for the performance of sensitive lighting systems. It also provides several test points for easy measurement and evaluation of the circuit parameters.

Whether for industrial, commercial, or residential lighting applications, the STEVAL-ILL008V1 from STMicroelectronics is an excellent starting point for developing advanced LED lighting solutions that require efficient power management and high reliability.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess