Products specifications Report Issue?

Product Status Obsolete
Outputs and Type 32 Non-Isolated Outputs
Features Dimmable
Voltage - Input 6V ~ 24V
Contents Board(s)
Utilized IC / Part A5974D, STAP16DPPS05, STM8A
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569288-STEVAL-ILL060V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL060V1 CAD Model

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for LM3554TMEEV/NOPB
Lumissil Microsystems
EVAL BOARD FOR IS31FL3218
Need more? Email Us
ECAD model for IS31FL3218-QFLS2-EB
Infineon Technologies
TLD5099EP - 1 Non-Isolated Output Dimmable LED Driver Evaluation Board
Need more? Email Us
ECAD model for TLD5099EPB2BEVALKITTOBO1
Texas Instruments
EVAL BOARD FOR LP55231
Need more? Email Us
ECAD model for LP55231SQEVM
Microchip Technology
Need more? Email Us
ECAD model for MCP1252DM-BKLT
Texas Instruments
Need more? Email Us
ECAD model for LM3554TMEEV
Texas Instruments
Need more? Email Us
ECAD model for LM3433SQ-36AEV/NOPB
Lumissil Microsystems
EVAL BOARD FOR IS31FL3729
Need more? Email Us
ECAD model for IS31FL3729-QFLS4-EB
Infineon Technologies
Need more? Email Us
ECAD model for ILD4001 1.0A BOARD

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention