EN
  • EN
  • DE

STEVAL-ILL070V4

Part No STEVAL-ILL070V4
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Current - Output / Channel 700mA
Outputs and Type 6, Non-Isolated
Voltage - Output 24V ~ 48V
Features Dimmable
Voltage - Input 90 ~ 305 VAC
Supplied Contents Board(s)
Utilized IC / Part HVLED001A
Base Product Number STEVAL
Other Names -1138-STEVAL-ILL070V4,497-17684
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1283826-STEVAL-ILL070V4
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL070V4 CAD Model

Description

The STEVAL-ILL070V4 is a highly sophisticated LED array driver evaluation board, designed and manufactured by STMicroelectronics. This advanced platform is specifically tailored for driving LED arrays using the LED6001 chip, a monolithic, step-down, current-mode PWM driver. It is an ideal solution for those looking to develop and test high-efficiency LED lighting applications.

Key Features

  • Integrated LED6001 PWM dimmable LED driver IC
  • Wide input voltage range from 4.5 V to 38 V
  • Up to 3 A output current capability
  • Adjustable output current through external resistor or voltage
  • PWM dimming and enable inputs
  • Thermal shutdown and overcurrent protection features
  • Efficient thermal management with dedicated heatsink
  • RoHS compliant and designed to meet international safety standards

Applications

The STEVAL-ILL070V4 is versatile and can be utilized for a wide range of applications, including:

  • General-purpose LED lighting
  • Architectural LED lighting
  • LED backlighting for LCD displays
  • Street lighting
  • Emergency lighting
  • Industrial lighting

Design Advantages

This evaluation board offers numerous design advantages. It provides a compact, yet powerful option for driving LED arrays with high reliability and efficiency. The onboard LED6001 driver ensures smooth and flicker-free dimming capabilities, which are essential for modern lighting solutions. Moreover, the built-in safety features such as thermal shutdown and overcurrent protection, ensure long-term reliability and safety of your LED applications.

Support and Resources

STMicroelectronics provides extensive support for the STEVAL-ILL070V4, including detailed documentation, reference designs, and application notes. Engineers and designers can access these resources to accelerate the development process and bring their LED lighting solutions to market faster.

Whether you are developing innovative lighting systems or exploring the possibilities of LED technology, the STEVAL-ILL070V4 evaluation board is an excellent starting point to realize your projects with efficiency and confidence.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess