Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPER™
Package Box
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 3.6 W
Voltage - Output 6V
Current - Output 600mA
Voltage - Input 85 ~ 264 VAC
Regulator Topology Flyback
Frequency - Switching 60kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer12A
Other Names 497-5084
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284164-STEVAL-ISA014V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA014V1 CAD Model

Description

STEVAL-ISA014V1 - STMicroelectronics

The STEVAL-ISA014V1 is a highly efficient, fully integrated power supply module from STMicroelectronics designed specifically for ease of use and rapid prototyping. This product is part of the evaluation series that allows designers and engineers to test and assess the features and capabilities of STMicroelectronics' advanced power solutions.

This evaluation board is built around the L5980, a step-down monolithic power switching regulator capable of delivering up to 1.5 A of continuous current at output voltages from 0.8 V to VIN. With a wide input voltage range from 4.5 V to 36 V, the STEVAL-ISA014V1 is versatile for a range of applications, including industrial control systems, embedded systems, and consumer electronics.

Key features of the STEVAL-ISA014V1 include:

  • High efficiency, thanks to the L5980's low R<sub>DS(on) and optimized switching topology.
  • Adjustable output voltage, allowing for a wide range of output configurations.
  • Thermal protection and overcurrent protection, ensuring safe operation under various conditions.
  • Frequency synchronization, which allows the reduction of radiated system noise that is critical for RF and sensitive analog applications.
  • Compact size and minimal external components requirement, making it suitable for space-constrained applications.

The STEVAL-ISA014V1 is also equipped with an enable pin, which provides a simple on/off control and allows power sequencing. Its under-voltage lockout (UVLO) feature ensures that the device operates at the correct input voltage. Additionally, the soft-start function limits inrush current during startup, contributing to system reliability.

For developers and engineers looking to quickly implement a power solution or to evaluate the L5980 regulator, the STEVAL-ISA014V1 provides a convenient and flexible platform. Its performance and features can be easily tested and integrated into a variety of power-sensitive applications, making it an invaluable tool in the design and development process.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR LTC3862EUH / LTC3862-2 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2006A-B
Infineon Technologies
BOARD EVAL DUAL SYNC BUCK CTRLR / IR3621 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for IRDC3621
Analog Devices Inc.
EVAL BOARD BUCK REG LT4180 / LT4180 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1504A
Texas Instruments
MODULE EVAL FOR LMR61428
Need more? Email Us
ECAD model for LMR61428XMMEVM/NOPB
Texas Instruments
BOARD DEMO FOR LMR62014XMF / LMR62014 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Lowest to $0.4277
ECAD model for LMR62014XMFDEMO/NOPB
Microchip Technology
BOARD EVAL FOR MCP1256/7/8/9 / MCP1256, MCP1257, MCP1258, MCP1259 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MCP1256/7/8/9EV
Texas Instruments
EVAL MOD FOR TPS61040
Need more? Email Us
ECAD model for TPS61040EVM-001
MaxLinear Inc
EVAL BOARD FOR XRP7740 / XRP7740 series DC/DC, Step Down Outputs Evaluation Board
Need more? Email Us
ECAD model for XRP7740EVB
ON Semiconductor
EVAL BOARD FOR FAN251030 / FAN251030 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for FAN251030GEVB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention