EN
  • EN
  • DE

STEVAL-ISA029V1

Part No STEVAL-ISA029V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPER™
Package Box
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Outputs and Type 3, Isolated
Power - Output 13 W
Voltage - Output 3.3V, 12V, -24V
Current - Output 1A, 100mA, 40mA
Voltage - Input 85 ~ 300 VAC
Regulator Topology Flyback
Frequency - Switching 60kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer53
Other Names 497-6458,STEVAL-ISA029V1,STEVALISA029V1,-497-6458
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284161-STEVAL-ISA029V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA029V1 CAD Model

Description

The STEVAL-ISA029V1 is a highly efficient, compact, and versatile power management integrated circuit (PMIC) demonstration board from STMicroelectronics. Designed to showcase the performance of the advanced L7986A switching regulator, this board is an excellent solution for developers looking to implement a robust power supply in their embedded systems or industrial applications.

Key Features

  • High-Efficiency Power Conversion: The L7986A regulator on the STEVAL-ISA029V1 can deliver up to 3 A of continuous current with an input voltage range of 4.5 V to 38 V, making it suitable for a wide array of input sources.
  • Adjustable Output Voltage: Users can set the output voltage from 1.235 V to 35 V via external resistors, offering flexibility for different voltage requirements.
  • Thermal Protection: The board includes thermal shutdown and overcurrent protection features, ensuring the safety and reliability of your power supply under various operating conditions.
  • Low Dropout Operation: The L7986A's low dropout performance ensures efficient operation even with minimal differences between input and output voltages.

Applications

The STEVAL-ISA029V1 is ideal for a range of applications, including:

  • Industrial control systems
  • Embedded systems
  • Telecommunications equipment
  • Consumer electronics

Ease of Use

With its plug-and-play nature, the STEVAL-ISA029V1 demonstration board is user-friendly and easy to integrate into existing projects. It comes equipped with input and output connectors, as well as several test points for easy measurement and evaluation of the circuit's performance.

Support and Resources

STMicroelectronics provides comprehensive support for the STEVAL-ISA029V1, including detailed documentation, reference design files, and technical assistance to help designers streamline their development process.

Whether you're designing a new power supply or looking to improve the efficiency of an existing system, the STEVAL-ISA029V1 from STMicroelectronics offers a reliable, efficient, and flexible solution that can meet the needs of a wide range of power management applications.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess