EN
  • EN
  • DE

PLCF28335PGFA

Part No PLCF28335PGFA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 176LQFP / TMS320F2833x Digital Signal Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Supply Voltage 1.805 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 792404-PLCF28335PGFA
Popularity Medium
Supply and Demand Status Limited
Family Name PLCF28335
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian PLCF28335PGFA CAD Model

Description

Product Overview: PLCF28335PGFA - Texas Instruments

The PLCF28335PGFA is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of industrial, automotive, and consumer electronics applications. This advanced DSP is part of the TMS320F2833x series, which is renowned for its efficient processing capabilities and flexible peripherals tailored for control-oriented tasks.

Key Features

  • High-Performance Processing: The PLCF28335PGFA boasts a 32-bit CPU with a clock speed of up to 150 MHz, ensuring swift and reliable signal processing for complex algorithms and control functions.
  • Integrated Memory: It comes with integrated memory, including 512 KB of flash memory and 68 KB of RAM, facilitating efficient data storage and quick access to frequently used instructions.
  • Robust Peripherals: A variety of peripherals are embedded, such as PWM outputs, capture inputs, QEP circuitry, and a 12-bit ADC, making it highly suitable for motor control and other real-time applications.
  • Enhanced Control: The DSP features advanced control peripherals, including a high-resolution PWM unit and a 32-bit quadrature encoder pulse (QEP) interface, providing precise control for motor and motion applications.
  • Communication Interfaces: With multiple serial communication interfaces like SCI (UART), SPI, I2C, and CAN, the PLCF28335PGFA ensures seamless connectivity and data exchange with other system components.

Applications

The PLCF28335PGFA is ideal for a wide range of applications where robust control and high-speed signal processing are required. These include:

  • Industrial motor drives and control systems
  • Automotive control units
  • Renewable energy systems, such as solar inverters and wind turbine controllers
  • Power supplies and converters
  • Robotics and automated machinery

Support and Resources

Texas Instruments provides comprehensive support for the PLCF28335PGFA, including detailed datasheets, technical documentation, application notes, and a suite of development tools to assist engineers in rapid prototyping and product development.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess