EN
  • EN
  • DE

ST10F168-SQ3

Part No ST10F168-SQ3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 16-bit ST10 CISC/RISC 256KB Flash 5V 144-Pin PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PQFP
Data Bus Width 16 b
Frequency 25 MHz
Interface CAN
Max Frequency 25 MHz
Max Operating Temperature 125 °C
Memory Size 256 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 144
Operating Supply Voltage 5 V
RAM Size 8 kB
RoHS Compliant
Win Source Part Number 1135967-ST10F168-SQ3
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST10F168-SQ3 CAD Model

Description

The ST10F168-SQ3 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This MCU is part of the ST10 family, which is renowned for its robust architecture, high-speed processing capabilities, and a wide range of integrated features.

Key Features

  • High-Performance 16-bit CPU: The ST10F168-SQ3 is built around a high-speed 16-bit CPU, delivering exceptional computational power and efficiency, making it ideal for real-time applications.
  • Large Memory Capacity: With its integrated 256 KB of flash memory and 12 KB of RAM, this MCU offers ample space for complex programs and data storage, ensuring smooth operation even in sophisticated control tasks.
  • Advanced Peripherals: A range of built-in peripherals enhances the functionality of the ST10F168-SQ3, including multiple timers, serial communication interfaces (UART, SPI), and an analog-to-digital converter (ADC) for interfacing with analog sensors.
  • Robust I/O Capabilities: Numerous input/output ports provide the flexibility to connect with various external devices, sensors, and actuators, making it a versatile choice for a multitude of electronic designs.
  • Embedded CAN Interface: The MCU features an embedded Controller Area Network (CAN) interface, which is essential for automotive applications, allowing for reliable communication and diagnostics within vehicular networks.
  • Operating Temperature Range: The ST10F168-SQ3 is designed to operate reliably in extreme conditions, with a temperature range that suits automotive and industrial environments.

Applications

The versatility and robustness of the ST10F168-SQ3 make it an excellent choice for a variety of applications, including:

  • Automotive engine control units (ECUs)
  • Body control modules (BCMs)
  • Industrial control systems
  • Robotics and automation
  • Embedded systems requiring high reliability and performance

The ST10F168-SQ3 microcontroller by STMicroelectronics is a testament to the company's commitment to providing advanced solutions for complex electronic systems. Its combination of processing power, memory capacity, and integrated features make it an ideal choice for engineers and designers looking to create high-performance, reliable products.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess