EN
  • EN
  • DE

STEVAL-ISA031V1

Part No STEVAL-ISA031V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Outputs and Type 2, Isolated
Power - Output 40 W
Voltage - Output 5V, 24V
Current - Output 1.7A, 1A
Voltage - Input 185 ~ 460 VAC
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6565, STW4N150
Other Names 497-6415,STEVAL-ISA031V1,-497-6415
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284230-STEVAL-ISA031V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA031V1 CAD Model

Description

The STEVAL-ISA031V1 from STMicroelectronics is a highly efficient, compact, and versatile evaluation board designed for power supply solutions. This evaluation board is specifically tailored for testing and evaluating the performance of the L7986A, a step-down switching regulator that delivers up to 3 A of continuous current to the load.

Key Features

  • Adjustable Output Voltage: The board allows for an adjustable output voltage range from 1.235 V to 35 V, which can be set using external resistors.
  • High Efficiency: The L7986A regulator operates at a switching frequency of 250 kHz, providing a high-efficiency power conversion that can reach up to 95%.
  • Thermal Protection: The evaluation board includes thermal shutdown and current limit features, ensuring safe operation under various conditions.
  • Wide Input Voltage Range: The device can handle an input voltage from 4.5 V to 38 V, making it suitable for a broad range of applications, including industrial and automotive systems.

Applications

The versatility of the STEVAL-ISA031V1 makes it an ideal choice for developing a wide array of power supply applications. It is particularly useful for:

  • Industrial power supplies
  • Automotive battery regulation
  • Consumer electronics
  • Distributed power architectures

Design and Ease of Use

The board is designed with simplicity in mind, providing easy access to all the test points necessary for thorough evaluation. It includes an array of features to facilitate development, such as LED indicators for power and enable signal, as well as jumpers for easy configuration changes.

Support and Documentation

STMicroelectronics provides comprehensive support for the STEVAL-ISA031V1, including detailed documentation, reference design files, and technical notes to assist developers in getting up to speed quickly and integrating the board into their projects with minimal effort.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess