Products specifications

Win Source Part Number 1092114-SDM4953A
Categories OEM Parts( S )
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDM4953A CAD Model

Description

The SDM4953A is a P-Channel MOSFET manufactured by VBsemi. This MOSFET is designed for use in various power switching and load switching applications, offering low on-resistance and fast switching speeds.

Applications

  • Load switching
  • Power management circuits
  • DC-DC converters
  • Battery management systems
  • Power inverters
  • Motor control
  • Portable devices

Features

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low on-resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast switching speed: Enables efficient switching performance.
  • Low gate charge: Reduces drive requirements.
  • Small package: Compact footprint for space-constrained applications.
  • RoHS compliant: Environmentally friendly.

Benefits

  • High efficiency: Low RDS(on) minimizes power dissipation and improves overall system efficiency.
  • Fast switching: Enables efficient switching performance in power converters.
  • Compact design: Allows for smaller and lighter circuit designs.
  • Reduced power consumption: Low gate charge reduces drive power requirements.
  • Reliable performance: Designed for stable operation in demanding environments.

Technical Specifications

The SDM4953A has a drain-source voltage (VDS) rating and a continuous drain current (ID) rating, which are specific to this part number and are detailed in the manufacturer's datasheet. The RDS(on) value is a key parameter for power loss calculation. The device is designed for surface mount assembly and reflow soldering.

You May Also Be Interested in

Carling Technologies
Need more? Email Us
ECAD model for SSG212XX-30050-XNS2
Samsung
LED COB WHT 4000K 3STEP 80CRI / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Neutral Square
Need more? Email Us
ECAD model for SPHWW1HDNB25YHT32J
ON Semiconductor
Lowest to €0.5921
ECAD model for SHBC856BDW1T1G
Coilcraft
RF TRANSFORMER, 780UH; Inductance: 780µH; Product Range: SWB Series; SVHC: No SVHC (15-Jan-2019)
Need more? Email Us
ECAD model for SWB2010-SMLD
Vishay
MOSFET N-CH 600V 80A TO247AC / N-Channel 600 V 80A (Tc) 520W (Tc) Through Hole TO-247AC
Lowest to €23.4751
ECAD model for SIHG80N60EF-GE3
STMicroelectronics
Need more? Email Us
ECAD model for ST19WP18CT28PVDN
Samtec Inc.
CONN RCPT 4POS 0.05 GOLD SMD / 4 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Lowest to €6.0712
ECAD model for SFMC-102-02-S-D
SII Semiconductor Corporation
Need more? Email Us
ECAD model for S1F76640M1B400B
Copal Electronics Inc.
Need more? Email Us
ECAD model for ST-32TA100KOHM(15)

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention