Products specifications Report Issue?

Core Architecture ARM
Flash Memory Size 64 kB
Frequency 72 MHz
Interface I2C, IrDA, LIN, SPI, UART, USART
Maximum Operating Temperature 105 °C
Max Supply Voltage 3.6 V
Memory Size 64 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Nominal Supply Current 1.4 µA
Number of A/D Converters 1
Number of Channels 11
Number of D/A Converters 1
Number of I2C Channels 3
Number of I/Os 37
Number of SPI Channels 2
Number of Timers/Counters 1
Number of USART Channels 3
Oscillator Type Internal
Peripherals DMA, POR, PWM, WDT
RAM Size 16 kB
RoHS Compliant
Win Source Part Number 1097088-STM32F301C8T7
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STM32F301C8T7 CAD Model

Description

The STM32F301C8T7 is a high-performance microcontroller from STMicroelectronics that is part of their STM32F3 series, designed with a 32-bit ARM Cortex-M4 core. This microcontroller is tailored for a wide range of applications that require a good balance between performance and power efficiency.

Key Features

  • CPU: ARM Cortex-M4 with Floating Point Unit (FPU), running at frequencies up to 72 MHz.
  • Memory: 64 KB of Flash memory and 16 KB of SRAM, providing ample space for complex applications.
  • Communication Interfaces: Includes a rich set of peripherals such as USART, SPI, I2C, and CAN, allowing for versatile connectivity options.
  • Timers: Advanced control timers, general-purpose timers, and basic timers to handle a wide range of timing tasks.
  • ADC: 12-bit, 1.2 MSPS Analog-to-Digital Converters for precise measurement of analog signals.
  • Supply Voltage: Can be powered by a supply voltage ranging from 2.0 to 3.6 volts, suitable for battery-operated devices.
  • I/O Pins: Up to 37 GPIOs for interfacing with external hardware.
  • Package: Available in an LQFP48 package that is ideal for space-constrained applications.

Applications

The STM32F301C8T7 is engineered for a diverse set of applications, including but not limited to:

  • Industrial controls and automation
  • Motor control systems
  • Medical and handheld equipment
  • Consumer electronics
  • Internet of Things (IoT) devices

Development Support

STMicroelectronics provides extensive support for the STM32F301C8T7 through their software development ecosystem, including the STM32Cube software suite and the HAL (Hardware Abstraction Layer) library. This support helps to accelerate the development process and reduce time-to-market for products utilizing this microcontroller.

With its robust feature set, the STM32F301C8T7 is an excellent choice for designers looking for a microcontroller that delivers both performance and flexibility, making it a cornerstone for a variety of innovative electronic designs.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3069 $53.0690
21+ $4.9710 $104.3910
32+ $4.8031 $153.6992
45+ $4.4672 $201.0240
59+ $4.2993 $253.6587
73+ $4.1313 $301.5849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,077 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention