EN
  • EN
  • DE

P87C52EBFFA

Part No P87C52EBFFA
Manufacturer NXP / Nexperia
Description CMOS single-chip 8-bit microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234876-P87C52EBFFA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87C52EBFFA CAD Model

Description

Overview of NXP P87C52EBFFA Microcontroller

The P87C52EBFFA is a high-performance microcontroller from NXP Semiconductors, renowned for its robust architecture and versatile features. This 8-bit microcontroller is based on the well-established MCS-51 architecture, making it compatible with a wide range of existing software and hardware tools. It is designed to cater to a variety of applications, from industrial control systems to consumer electronics, offering a reliable solution for embedded systems designers.

Key Features

  • Enhanced 80C51 Central Processing Unit: The P87C52EBFFA operates at 6 times the speed of the original 80C51 at the same clock frequency, thanks to its fully static operation and pipelined architecture.
  • Memory: It comes equipped with 256 bytes of RAM and 8KB of EPROM, providing ample space for application code and data storage.
  • High-Speed I/O: The microcontroller features 32 programmable I/O lines, three 16-bit timers/counters, and a serial channel that facilitate efficient interfacing with peripheral devices.
  • Interrupt System: An 8-source, 4-priority-level nested interrupt system ensures timely response to real-time events.
  • Power Saving Modes: To optimize power consumption, the P87C52EBFFA includes Idle and Power-down modes, making it suitable for battery-operated applications.
  • Oscillator and Clock Circuitry: A flexible clock control system allows the use of a range of crystal frequencies and supports an optional external clock source.

Applications

The versatility of the P87C52EBFFA microcontroller makes it ideal for a multitude of applications. It is commonly used in:

  • Industrial control systems
  • Home appliances
  • Automotive electronics
  • Telecommunication systems
  • Office automation
  • Personal electronics

Quality and Reliability

NXP's P87C52EBFFA is designed with a commitment to quality and reliability. It undergoes rigorous testing and validation to ensure it meets the high standards expected in professional electronics. With its robust design and wide operating temperature range, this microcontroller is built to perform reliably in challenging environments.

Whether you're developing a sophisticated industrial system or a simple consumer product, the NXP P87C52EBFFA offers a balanced combination of performance, power efficiency, and design flexibility to bring your innovation to life.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess