Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Current - Output 800mA
Voltage - Input 2V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 600kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6926
Base Product Number STEVAL
Other Names -1138-STEVAL-ISA078V1,497-14474
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284308-STEVAL-ISA078V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA078V1 CAD Model

Description

The STEVAL-ISA078V1 from STMicroelectronics is a highly efficient power management integrated circuit demonstration board designed for a wide range of applications. This evaluation board is specifically tailored for testing the performance of the L7987, a 61 V, 3 A step-down switching regulator with a wide input voltage range and low Rds(on) power MOSFET.

Key Features

  • Versatile Input Voltage: The board operates with an input voltage range from 4.5 V to 61 V, making it suitable for a variety of industrial and consumer applications.
  • High Current Output: Capable of delivering up to 3 A of continuous output current, the STEVAL-ISA078V1 can power a broad array of devices and systems.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8 V to VIN, providing flexibility for different voltage requirements.
  • Thermal Protection: The board includes thermal shutdown and overcurrent protection features to ensure safe operation under various conditions.
  • High Efficiency: Thanks to the low Rds(on) of the integrated power MOSFET, the STEVAL-ISA078V1 offers high efficiency, which is critical for reducing power loss and heat generation.

Applications

The STEVAL-ISA078V1 is suitable for a multitude of applications, including:

  • Industrial power supplies
  • Consumer electronics
  • Telecommunications equipment
  • Computer peripherals
  • Networking devices

Design and Layout

The evaluation board is designed with an eye for detail, ensuring that it can be easily integrated into a wide range of systems. It features a compact layout, and the components are strategically placed to minimize electromagnetic interference and maximize performance.

Additional Resources

STMicroelectronics provides comprehensive support for the STEVAL-ISA078V1, including detailed technical documentation, reference design files, and application notes to facilitate rapid development and integration into end-user applications.

You May Also Be Interested in

Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
Texas Instruments
EVAL BOARD FOR TPS65632
Need more? Email Us
ECAD model for TPS65632EVM-712
Texas Instruments
EVAL MODULE FOR TPS51125 / TPS51125 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51125EVM
STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
ECAD model for L6232E
Maxim Integrated
Need more? Email Us
ECAD model for MAX8778+SMP
Texas Instruments
EVAL MODULE FOR TPS54295-057 / TPS54295 DC to DC Converter and Switching Regulator Chip 1.2VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54295EVM-057
Texas Instruments
EVALUATION MODULE FOR TPS51120 / TPS51120 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51120EVM-001
MaxLinear Inc
EVAL BOARD FOR XRP7714
Need more? Email Us
ECAD model for XRP7714EVB-ZYNQ-1-KIT
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for S6SBP401AM2SA1001

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention