Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Main Purpose AC/DC, Primary and Secondary Side
Outputs and Type 1, Non-Isolated
Voltage - Output 12V
Current - Output 1.25A
Voltage - Input 90 ~ 264 VAC
Regulator Topology Resonant
Frequency - Switching 225kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPER35HD
Base Product Number STEVAL
Other Names STEVAL-ISA171V1,497-19148
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1284315-STEVAL-ISA171V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA171V1 CAD Model

Description

The STEVAL-ISA171V1 is a highly efficient and compact product from STMicroelectronics, designed to showcase the capabilities of the VIPerPlus family of high-voltage converters. This evaluation board is tailored for those interested in developing applications requiring an offline switched-mode power supply (SMPS) with a power range of up to 12 watts.

Key Features

  • High Efficiency: The VIPerPlus series offers excellent power efficiency, which not only saves energy but also ensures minimal heat dissipation, extending the life of the product.
  • Versatile Input Voltage Range: It operates across a wide input voltage range, making it suitable for a variety of AC power supply conditions worldwide.
  • Integrated Features: The board comes with an embedded error amplifier, multiple protections (including overcurrent, overvoltage, and thermal shutdown), and a standby management system, which contribute to a reduction in external component count and system reliability.
  • Compact Design: The STEVAL-ISA171V1 is designed for compactness, which is essential for modern electronic devices where space is at a premium.

Applications

The evaluation board is ideal for a wide range of applications, including:

  • Home appliances
  • Industrial control systems
  • Consumer electronics
  • Smart metering

Technical Specifications

The STEVAL-ISA171V1 is built around the VIPer0P, which is a high-voltage converter with an 800 V avalanche-rugged power section, PWM operation at 60 kHz with frequency jittering for lower EMI, and a standby power of less than 30 mW at 265 VAC. The board delivers a fixed 12 V output voltage and up to 1 A output current.

Package Contents

The evaluation kit includes the STEVAL-ISA171V1 evaluation board, a user manual, and technical documentation to assist developers in getting started quickly and efficiently.

With its robust design, comprehensive features, and adaptability to various power needs, the STEVAL-ISA171V1 is an excellent tool for engineers and designers looking to explore the capabilities of the VIPerPlus power converters for their next project.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
Torex Semiconductor Ltd
BOARD EVAL XCL206B123AR-G 1.2V / XCL206B123 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B123-EVB
Infineon Technologies
EVAL BOARD FOR IFX90121
Need more? Email Us
ECAD model for DEMOBOARDIFX90121TOBO1
STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
ECAD model for L6232E
Texas Instruments
EVAL MODULE FOR TPS65100-030 / TPS65100PWP LCD Driver Evaluation Board
Need more? Email Us
ECAD model for TPS65100EVM-030
STMicroelectronics
EVAL BOARD FOR VIPER28HD 115KHZ / VIPER28L AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIPER28H-10W
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001
Sipex Corporation
High Output Voltage Boost Regulator LCD Bias Regulator
Need more? Email Us
ECAD model for SP4446
CM2
XP Power
EVAL BOARD FOR CA SERIES
Need more? Email Us
ECAD model for CM2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention