Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPer™ plus
Package Bulk
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Non-Isolated
Power - Output 2.25 W
Voltage - Output 15V
Current - Output 150mA
Voltage - Input 85 ~ 265 VAC
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer0P
Base Product Number STEVAL
Other Names 497-16452,-1138-STEVAL-ISA179V1
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284183-STEVAL-ISA179V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA179V1 CAD Model

Description

Introducing the STEVAL-ISA179V1 from STMicroelectronics

The STEVAL-ISA179V1 is a state-of-the-art evaluation board designed by STMicroelectronics, a global semiconductor leader known for its innovative approach and cutting-edge technology. This product is part of the expansive STEVAL series, which provides quick and easy solutions for evaluating ST's diverse range of power management ICs and technologies.

At the heart of the STEVAL-ISA179V1 is the advanced ST1S14PHR, a step-down monolithic power switching regulator capable of delivering up to 3 A of current to the load, depending on the application. The regulator operates at a switching frequency of 850 kHz, allowing the use of tiny surface-mount components. Moreover, thanks to its peak-current control architecture, it provides a very low duty cycle operation.

The board operates over a wide input voltage range from 4.5 V to 18 V, making it suitable for a variety of applications, from automotive to industrial. The output voltage is adjustable from 0.8 V to the VIN value, ensuring versatility and adaptability for different circuit requirements.

Designed with efficiency in mind, the STEVAL-ISA179V1 features an enable function that can be used to reduce power consumption in standby mode. It also includes overcurrent and thermal protection, safeguarding the device and the load from potential damage caused by abnormal operating conditions.

The compact and optimized layout of the STEVAL-ISA179V1 is engineered for excellent thermal performance and minimal EMI emissions. It is an ideal tool for design engineers looking to test and prototype power supply solutions that require a reliable and high-performance voltage regulator.

Whether you're working on a new power supply design or looking to integrate a robust step-down regulator into your existing application, the STEVAL-ISA179V1 evaluation board is a perfect choice to expedite your development process, reduce time to market, and achieve high efficiency in your end product.

For more information, datasheets, and technical support, visit the STMicroelectronics product page.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
ECAD model for NCP5425SOEVB
Richtek USA Inc.
EVAL MODULE FOR RT7285CGJ6
Need more? Email Us
ECAD model for EVB_RT7285CGJ6
Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM
STMicroelectronics
EVAL BOARD SRK2001 W/STP77N6F6 / SRK2001/STP77N6F6 MOSFET/Specialized Power IC and Module Evaluation Board
Lowest to $11.3869
ECAD model for STEVAL-ISA166V1
Texas Instruments
EVAL MOD FOR TPS63020 / TPS63020 DC to DC Converter and Switching Regulator Chip 3.2VDC to 3.4VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS63020EVM-487
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ECAD model for NCP1532GEVB
Texas Instruments
EVAL MODULE FOR TPS54331-232 / TPS54331 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54331EVM-232
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $7.3050
ECAD model for EVALPM6680A
Texas Instruments
EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51117EVM

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention