EN
  • EN
  • DE

STEVAL-ISA184V1

Part No STEVAL-ISA184V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPer™ plus
Package Bulk
Main Purpose AC/DC, Primary Side
Outputs and Type 2, Isolated
Power - Output 15 W
Voltage - Output 5V, 12V
Current - Output 1.2A, 750mA
Voltage - Input 85 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 60kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer37
Base Product Number STEVAL
Other Names 2266-STEVAL-ISA184V1,497-17194
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284181-STEVAL-ISA184V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA184V1 CAD Model

Description

STEVAL-ISA184V1 - STMicroelectronics

The STEVAL-ISA184V1 from STMicroelectronics is a highly efficient, compact, and versatile evaluation board designed for power conversion applications. It is specifically created to demonstrate the capabilities of the advanced L7987L, a step-down switching regulator that can deliver up to 2 A of continuous current to the load with excellent line and load regulation.

This evaluation board is a testament to STMicroelectronics' commitment to providing innovative solutions for power management challenges. The L7987L operates over a wide input voltage range from 4.5 V to 61 V, making the STEVAL-ISA184V1 suitable for a variety of applications, including industrial systems, consumer electronics, and automotive devices where efficiency and reliability are paramount.

The STEVAL-ISA184V1 features an adjustable output voltage that can be set from 0.8 V to VIN, ensuring compatibility with modern microcontrollers and FPGA power requirements. Its high switching frequency, which is adjustable up to 1 MHz, allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size and improving transient response.

Thermal protection is also a key feature of this evaluation board, safeguarding the regulator from overheating and ensuring stable performance across its operating range. The board includes an enable pin for power sequencing and a power-good signal for easy integration into more complex systems. Additionally, the STEVAL-ISA184V1 offers both ceramic and electrolytic capacitor options on the output, demonstrating flexibility in meeting different design requirements for ripple and transient performance.

With its robust design and comprehensive features, the STEVAL-ISA184V1 is an excellent tool for engineers to quickly evaluate the L7987L regulator and implement it into their own designs with minimal effort. Whether you are working on a new design or looking to improve an existing one, the STEVAL-ISA184V1 provides a reliable and convenient platform for testing and prototyping with STMicroelectronics' power conversion technology.

You May Also Be Interested in

Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess