EN
  • EN
  • DE

LM25017MRFBEVM

Part No LM25017MRFBEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR LM25017
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1 Isolated Output, 1 Non-Isolated Output
Voltage - Output 4.5V, 5V
Voltage - Input 15V ~ 48V
Regulator Topology Buck
Frequency - Switching 500kHz
Contents Board(s)
Utilized IC / Part LM25017
Ultra Librarian 3D Model Ultra Librarian LM25017MRFBEVM CAD Model

You May Also Be Interested in

Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess