Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Up or Down
Outputs and Type 1, Non-Isolated
Voltage - Output 12V
Output Current 25A
Voltage - Input 6 V ~ 36 V
Regulator Topology Buck-Boost
Frequency - Switching 200kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3789
Win Source Part Number 783638-DC2253A
Popularity Medium
Supply and Demand Status Limited
Family Name DC2253A
Introduction Date October 06, 2014
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC2253A CAD Model

Description

Product Overview: DC2253A - Demonstration Board for LTC6811 High Voltage Battery Monitor

The DC2253A, crafted by Linear Technology, is a state-of-the-art demonstration board designed for the LTC6811 high voltage battery monitor. This advanced tool is specifically engineered to simplify the evaluation of the LTC6811, which is a multicell battery stack monitor that plays a crucial role in battery management systems (BMS). The LTC6811 is capable of measuring up to 12 series-connected battery cells with a total measurement error of less than 1.2mV.

Key Features of DC2253A:

  • High Voltage Capability: The board is designed to handle high voltage battery stacks, which is essential for electric vehicles (EVs), hybrid electric vehicles (HEVs), and other high voltage battery-powered applications.
  • Precision Monitoring: With the LTC6811, the DC2253A offers precise monitoring of cell voltages, ensuring safety and efficiency in battery utilization.
  • Multiple Cell Support: It can measure up to 12 series-connected battery cells per IC, which can be expanded through multiple ICs in series, allowing for monitoring of large battery stacks.
  • Robust Communication: The board includes an isolated serial interface for robust communication with a host controller, even in noisy environments.
  • Flexible Configuration: The DC2253A provides a configurable setup for various battery chemistries and cell arrangements, making it versatile for different applications.
  • Daisy Chain Capability: The LTC6811 can be daisy-chained with multiple LTC6811 ICs on the same board, enabling monitoring of an even larger number of cells.

Applications:

The DC2253A is ideal for a range of applications that require reliable and accurate battery monitoring, such as:

  • Electric vehicles (EVs)
  • Hybrid electric vehicles (HEVs)
  • Energy storage systems
  • Backup power systems

This demonstration board is an invaluable tool for engineers and developers working on battery management systems, offering a practical and efficient solution for testing and validating the performance of the LTC6811 high voltage battery monitor. With the DC2253A, users can ensure their BMS designs are optimized for accuracy, reliability, and safety.

Additional Resources:

For further information and detailed specifications, users can access the DC2253A datasheet and user manual, which provide comprehensive guidance on board setup, operation, and integration into existing systems.

You May Also Be Interested in

Analog Devices Inc.
LTM4673 DEMOBOARD HIGH DENSITY Q
Need more? Email Us
ECAD model for DC2810A
Texas Instruments
EVAL BOARD FOR LM25085 / LM25085 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for LM25085MYEVAL/NOPB
Infineon Technologies
BOARD EVAL DUAL SYNC BUCK CTRLR / IR3621 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for IRDC3621
Texas Instruments
BOARD EVAL LMZ12002EXT
Need more? Email Us
ECAD model for LMZ12002EXTEVAL/NOPB
Analog Devices Inc.
DEMO BOARD FOR LTC3895EFE / LTC3895 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2117A
Analog Devices Inc.
BOARD EVAL FOR LTC3862EUH / LTC3862-2 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2006A-B
Analog Devices Inc.
LTC3884EUK/LTC3874EUFD DEMO BOAR / LTC3884 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2084A
Texas Instruments
EVAL BOARD FOR LM3481 / LM3481 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for LM3481EVAL/NOPB
Texas Instruments
BOARD DEV PWR MODULE LMZ14203
Need more? Email Us
ECAD model for LMZ14203DEMO/NOPB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention