EN
  • EN
  • DE
  • IT

STEVAL-MKI014V1

Part No STEVAL-MKI014V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 6g
Interface Analog
Sensitivity Vdd/5, Vdd/15 = V/g
Voltage - Supply 3.7V ~ 18V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LIS344ALH
Other Names 497-8231,STEVALMKI014V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283673-STEVAL-MKI014V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI014V1 CAD Model

Description

STEVAL-MKI014V1 Motion MEMS Module from STMicroelectronics

The STEVAL-MKI014V1 is an advanced motion-sensing module designed by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This compact module is part of the MEMS (Micro-Electro-Mechanical Systems) family and is specifically tailored for rapid integration into various motion detection systems. The module is an ideal choice for developers and engineers looking to incorporate high-precision motion sensing into their designs with minimal development time and effort.

At the heart of the STEVAL-MKI014V1 lies a state-of-the-art accelerometer, which provides accurate acceleration data along three axes. This allows the module to detect and measure motion, vibration, and tilt with exceptional precision. The accelerometer's high-resolution output is optimized for dynamic user-interface applications, as well as advanced motion-based functionalities such as gaming, navigation, and robotics.

The module is not only compact but also features a robust design, making it suitable for deployment in challenging environments. It has been engineered to operate reliably over a wide temperature range, ensuring consistent performance across various applications. Furthermore, the STEVAL-MKI014V1 comes with a DIL 24-pin socket which makes it easy to integrate into existing prototypes or test new concepts without the need for complex soldering or custom PCBs.

For developers, the STEVAL-MKI014V1 is accompanied by comprehensive documentation and software tools that simplify the development process. STMicroelectronics provides a suite of development resources, including application notes, reference designs, and software libraries, which help to accelerate the product development cycle from initial concept to final production.

In summary, the STEVAL-MKI014V1 is a versatile and reliable motion MEMS module that offers high accuracy, ease of integration, and robust performance. Whether you're developing the next generation of interactive devices, smart sensors, or sophisticated control systems, the STEVAL-MKI014V1 module provides a solid foundation for your motion sensing needs.

You May Also Be Interested in

Adafruit Industries LLC
BREAKOUT ACCEL/MAG/GYR/TEMP 9DOF / LSM9DS0 - Accelerometer, Gyroscope, Magnetometer, 3 Axis Sensor Evaluation Board
Need more? Email Us
Texas Instruments
ACCELEROMETER MEASUREMENT TOOL / - Accelerometer, 3 Axis Sensor Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR LM73 / LM73 - Temperature Sensor Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM63 / LM63 - Temperature, Fan Controller Sensor Evaluation Board
Need more? Email Us
STMicroelectronics
VL53L5CX NUCLEO PACK + MCU BOARD
Need more? Email Us
TDK InvenSense
DEV KIT FOR IAM-20380HT / IAM-20380 - Gyroscope, 3 Axis Sensor Evaluation Board
Need more? Email Us
Microchip Technology
BOARD EVAL CAPACITIVE TOUCH / AT90USB1287, ATxmega128A1 QTouch™ Touch, Capacitive Sensor Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM57 / LM57 - Temperature Sensor Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR LM99 / LM99 - Temperature Sensor Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess