EN
  • EN
  • DE

STEVAL-MKI082V1

Part No STEVAL-MKI082V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Gyroscope, 2 Axis
Sensing Range ±1500°/sec
Interface Analog
Sensitivity 0.67mV/°/s
Voltage - Supply 5V, USB
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LPY4150AL
Other Names -497-10598,STEVALMKI082V1,497-10598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283658-STEVAL-MKI082V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI082V1 CAD Model

Description

STEVAL-MKI082V1 - Motion MEMS and Environmental Sensor Evaluation Board from STMicroelectronics

The STEVAL-MKI082V1 is a sophisticated evaluation platform presented by STMicroelectronics, designed to provide an in-depth analysis of motion MEMS (Micro-Electro-Mechanical Systems) and environmental sensors. This board is a part of STMicroelectronics' extensive evaluation product lineup, which enables designers and engineers to explore the capabilities of various sensors before integrating them into their projects.

At the heart of the STEVAL-MKI082V1 is a suite of high-performance sensors that cater to a wide array of applications, from wearable devices to industrial monitoring systems. The board is equipped with state-of-the-art sensors capable of detecting acceleration, magnetic fields, atmospheric pressure, temperature, and humidity, thus offering a comprehensive solution for creating multi-sensor applications.

The evaluation board is designed with user-friendliness in mind, featuring a plug-and-play approach that allows for immediate operation when connected to a PC through USB. This ease of use is further enhanced by the accompanying software, which provides a graphical interface for real-time data visualization and analysis, simplifying the process of data interpretation and sensor configuration.

The STEVAL-MKI082V1 is compatible with the STEVAL-MKI109V3 motherboard, which supports a wide range of sensor adapter boards from STMicroelectronics. This compatibility ensures a scalable and flexible evaluation environment, allowing users to swap out various sensor boards depending on their specific needs and experiment with different sensor combinations.

In summary, the STEVAL-MKI082V1 is an invaluable tool for developers looking to harness the power of STMicroelectronics' sensors. Whether for rapid prototyping or in-depth sensor evaluation, this board offers a reliable and efficient pathway for innovation in the realm of motion and environmental sensing.

With the STEVAL-MKI082V1, STMicroelectronics continues to demonstrate its commitment to providing cutting-edge tools for the development community, driving forward the possibilities of sensor technology in the modern world.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
Xsens a Movella brand
GNSS/INS DEVELOPMENT KIT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess