Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series UltraFast
Packaging Tube
Number of Elements 2
Output Type CMOS, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.7 V ~ 6 V
Voltage - Input Offset (Maximum) 3mV @ 5V
Current - Input Bias (Maximum) 6μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 7mA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10ns
Hysteresis 7mV
Operating Temperature Range -40°C ~ 85°C
Package 8-WFDFN Exposed Pad
Mounting SMD
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 780611-LT1720IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1720
Introduction Date October 25, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1720IDD#PBF CAD Model

Description

The LT1720IDD#PBF is a high-speed, dual comparator designed by Linear Technology, renowned for its precision and robust performance. Crafted for systems that require ultra-fast and accurate voltage comparisons, this component is a perfect choice for a variety of critical applications in the industrial, automotive, and communication sectors.

Key Features

  • Fast Response Time: The LT1720IDD#PBF boasts a rapid response time of 4.5ns with a 5mV overdrive, ensuring swift and reliable performance for high-frequency signals.
  • Low Voltage Operation: This comparator operates from a 2.7V to 7V range, making it versatile for various low voltage applications.
  • Low Power Consumption: With a quiescent current of just 2.5mA per comparator, it is an energy-efficient choice for battery-operated devices.
  • Input Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of voltage comparison.
  • Rail-to-Rail Output: The LT1720IDD#PBF comes with a rail-to-rail output stage that can swing within 100mV of the supply rails, providing a wide dynamic range.
  • Over-The-Top® Input Range: Its unique input stage can be taken 5V above the positive supply, enabling the comparator to work in various scenarios without the need for external level shifting circuitry.

Applications

  • High-Speed Signal Detection
  • Zero-Crossing Detectors
  • Window Comparators
  • High-Speed Sampling Circuits
  • Pulse and Square-Wave Generators
  • Phase Detection Circuits

Package and Quality

The LT1720IDD#PBF is available in a compact 8-lead narrow SOIC package, which is suitable for space-constrained applications. Linear Technology ensures high-quality manufacturing standards, providing reliability and performance that engineers and designers can trust for their critical designs.

You May Also Be Interested in

Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to $23.8954
ECAD model for MAX907EPA+
Microchip Technology
IC COMP SNGL W/REF SC70-5
Lowest to $1.2315
ECAD model for MIC842NYC5-TR
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N / IC COMPARATOR OD 16-SOIC
Need more? Email Us
ECAD model for MAX974CSE+
Maxim Integrated
Comparator Single 5.5V 8-Pin SOIC N Tube / IC COMP LOW PWR SNGL TTL 8SOIC
Lowest to $4.6609
ECAD model for MAX9013ESA+
Maxim Integrated
Comparator Single R-R I/O ±2.75V/5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $3.8871
ECAD model for MAX987ESA+
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Microchip Technology
IC COMP PUSH-PULL 1.8V SC70-5
Lowest to $0.3859
ECAD model for MCP6561T-E/LT
Microchip Technology
IC COMP PUSHPLL 1.6V SGL SOT23-5
Lowest to $0.3706
ECAD model for MCP6541T-I/OT
Microchip Technology
IC COMP PP I/O QUAD 1.6V 14TSSOP
Lowest to $12.7954
ECAD model for MCP6544-I/ST

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7710 $59.5420
5+ $24.4275 $122.1375
7+ $23.6642 $165.6494
9+ $22.9008 $206.1072
12+ $22.1375 $265.6500
16+ $19.8474 $317.5584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,880 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention