EN
  • EN
  • DE

LTC1458IG

Part No LTC1458IG
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LTC1458 - IC DAC 12BITS 4 CONV V / Bit Digital to Analog Converter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Linear Technology
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 1316893-LTC1458IG
Ultra Librarian 3D Model Ultra Librarian LTC1458IG CAD Model

Description

Linear Technology LTC1458IG Product Overview

The LTC1458IG is a high-performance, quad 12-bit voltage output digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices. It is tailored to meet the demanding requirements of precision industrial applications, where reliable and accurate signal conversion is critical. The LTC1458IG offers a unique combination of features that make it a versatile choice for a wide range of applications, including process control, data acquisition systems, and automated test equipment.

Key Features

  • Resolution: The LTC1458IG boasts a 12-bit resolution, providing fine-grain output voltage control for precise applications.
  • Quad DAC Channels: With four independent DAC channels, the LTC1458IG can manage multiple signal outputs simultaneously, which is ideal for complex systems requiring several analog signals.
  • Integrated Reference: The device includes an internal reference, ensuring consistent performance and simplifying system design by reducing the number of external components required.
  • Power Supply Range: The LTC1458IG operates from a single 5V power supply, making it compatible with standard digital systems and easy to integrate into existing designs.
  • Output Range: It offers an output range of 0V to VREF with a settling time of just 10µs, enabling rapid response to input commands.
  • Package: The LTC1458IG comes in a 20-pin SSOP package, which is suitable for space-constrained applications while still allowing for manageable thermal performance and good electrical isolation.

Performance and Reliability

The LTC1458IG is designed to deliver high-accuracy performance with a total unadjusted error (TUE) of ±1LSB max and a low glitch impulse of 1nV•s. This precision ensures that the output signal closely matches the intended input digital value. Additionally, the device features a robust industrial temperature range from -40°C to 85°C, allowing reliable operation in harsh environments.

Applications

With its precision and flexibility, the LTC1458IG is well-suited for a variety of applications. It is particularly valuable in closed-loop control systems, where accurate and repeatable analog signals are necessary to control actuators or other system components. Furthermore, its high integration level and ease of use make it a preferred option for engineers looking to streamline their designs and reduce time-to-market for their products.

Overall, the LTC1458IG from Linear Technology is a reliable, precise, and versatile component that enhances the performance and efficiency of a wide array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1927 $56.7708
9+ $11.6453 $104.8077
14+ $11.2814 $157.9396
19+ $10.9175 $207.4325
24+ $10.5536 $253.2864
32+ $9.4618 $302.7776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess