Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207497-LTC1415IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1415IG CAD Model

Description

Introducing the LTC1415IG from Linear Technology

The LTC1415IG is a high-performance, low-power 12-bit, 1.25Msps analog-to-digital converter (ADC) that sets new standards in the realm of data acquisition and signal processing. This remarkable product from Linear Technology, a brand synonymous with precision and reliability, is designed to cater to a wide array of applications, ranging from medical instrumentation to industrial control systems.

Key Features

  • Precision Resolution: The LTC1415IG offers a 12-bit resolution, providing fine detail in signal representation which is crucial for high-accuracy measurements.
  • High-Speed Performance: With a sampling rate of up to 1.25Msps, this ADC allows for rapid data acquisition, making it ideal for applications that require real-time processing.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC1415IG is designed for efficiency, with low power consumption that extends the life of portable and battery-powered devices.
  • No Missing Codes: The LTC1415IG features no missing codes over temperature, ensuring consistent and reliable performance across various operating conditions.
  • Single 5V Supply: This ADC operates on a single 5V supply, simplifying the power supply design and reducing the complexity of the system architecture.
  • Flexible Input Range: Users can take advantage of the flexible input range, which includes both unipolar and bipolar modes, to accommodate different signal types and amplitudes.
  • Shutdown Feature: An optional power-down mode significantly reduces power consumption when the ADC is not in active use, further enhancing the energy efficiency of the overall system.

Robust Design

The LTC1415IG is encapsulated in a sturdy 28-pin SSOP package, which ensures robustness and durability even in harsh industrial environments. Moreover, it operates over the industrial temperature range, making it a reliable choice for critical applications where temperature fluctuations are a concern.

Seamless Integration

Integration of the LTC1415IG into existing systems is streamlined, thanks to its SPI-compatible serial interface which allows for easy communication with microcontrollers and digital signal processors. This feature, combined with its compact form factor, makes the LTC1415IG a versatile and space-efficient solution for sophisticated electronic designs.

In summary, the LTC1415IG from Linear Technology is a cutting-edge ADC that offers a perfect blend of speed, precision, and power efficiency, making it an excellent choice for designers looking to enhance the performance and reliability of their data acquisition systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention