Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207546-LTC1439IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1439IG CAD Model

Description

Linear Technology LTC1439IG Product Overview

The LTC1439IG, crafted by the renowned Linear Technology, is a high-performance, dual output synchronous step-down switching regulator that is designed to deliver precision voltage regulation and high efficiency. This advanced component is an ideal choice for a wide range of applications, including distributed power systems, portable devices, and industrial equipment.

Key Features

  • Versatile Voltage Range: The LTC1439IG operates from a 4.5V to 36V input voltage range, making it suitable for a variety of input sources.
  • Dual Output Channels: It features two independent output channels, each capable of delivering up to 2A of continuous output current, which allows for multiple voltages to be regulated simultaneously.
  • High Efficiency: With its synchronous rectification design, the LTC1439IG achieves high efficiency, which is crucial for thermal management and reducing power loss.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 50kHz to 500kHz, providing flexibility to optimize performance for specific applications.
  • Stable Operation: It includes a fixed frequency current mode architecture that ensures stable operation over a wide range of input voltages and output loads.
  • Thermal Protection: The device is equipped with thermal shutdown protection to prevent damage from overheating.

Applications

The LTC1439IG's robust design and versatile features make it suitable for a variety of applications:

  • Telecommunications
  • Networking Equipment
  • Portable Devices
  • Industrial Controls
  • Computer Systems

Quality and Reliability

Linear Technology ensures that the LTC1439IG meets the highest quality and reliability standards. The device is available in a 36-lead SSOP package, which is designed to offer compactness and durability. Additionally, the LTC1439IG is specified over the commercial and industrial temperature ranges, ensuring performance in a wide array of environmental conditions.

With its dual-channel output, high efficiency, and flexible design, the LTC1439IG is a powerful solution for designers looking to enhance the performance and reliability of their power management systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2163 $51.0815
12+ $8.3826 $100.5912
19+ $8.1207 $154.2933
26+ $7.8587 $204.3262
33+ $7.5967 $250.6911
45+ $6.8109 $306.4905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention