Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209238-LTC6242IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6242IGN CAD Model

Description

LTC6242IGN High-Speed, Low-Noise Op Amp

The LTC6242IGN is a high-performance, dual operational amplifier (op amp) from Linear Technology, designed for applications requiring low noise, low power, and high-speed operation. This op amp is particularly well-suited for high-end signal conditioning, active filters, and fast amplifiers in a variety of market segments, including instrumentation, medical devices, and communications systems.

With its low offset voltage and low input bias current, the LTC6242IGN ensures accuracy and stability, making it an ideal choice for precision applications. The device features a gain bandwidth product of 50MHz and a slew rate of 18V/μs, which allows it to handle fast signal changes efficiently, providing excellent dynamic response.

One of the key advantages of the LTC6242IGN is its low noise performance. With a voltage noise density of just 1.9nV/√Hz at 1kHz, it is capable of preserving signal integrity in noise-sensitive designs. This characteristic, combined with low distortion, makes the op amp suitable for high-fidelity audio applications and other systems where preserving signal quality is critical.

The LTC6242IGN operates over a wide supply voltage range of 2.8V to 11V (±1.4V to ±5.5V), allowing for flexible design options in both single-supply and dual-supply configurations. Its rail-to-rail output stage ensures maximum dynamic range, which is especially beneficial when working with low supply voltages.

Available in a 16-lead SSOP package, the LTC6242IGN is designed for robustness and reliability. The device also features an extended operating temperature range of -40°C to 125°C, making it suitable for industrial environments and other applications with challenging temperature conditions.

In summary, the LTC6242IGN from Linear Technology is a versatile, high-speed, low-noise dual operational amplifier that excels in applications where performance and precision are paramount. Its combination of speed, low noise, and low power consumption, along with a wide supply voltage range, makes it a strong candidate for a multitude of sophisticated electronic systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention