EN
  • EN
  • DE

TS972IPT$BA

Part No TS972IPT$BA
Manufacturer STMicroelectronics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case MSOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 735468-TS972IPT$BA
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS972IPT$BA CAD Model

Description

The TS972IPT$BA is a high-performance, low-noise operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This precision op-amp is part of STMicroelectronics' commitment to providing energy-efficient and miniaturized components for a wide range of electronic applications.

With its rail-to-rail input and output capability, the TS972IPT$BA offers a broad dynamic range, making it an excellent choice for any application that requires a wide input signal bandwidth. This feature ensures that the op-amp can handle signals close to the power supply levels, thus maximizing the signal amplitude without distortion.

The device operates over a supply voltage range of 2.7V to 5.5V, which allows for flexibility in various power environments, from battery-powered devices to industrial systems. The low power consumption of the TS972IPT$BA makes it ideal for portable and battery-operated applications, where energy efficiency is paramount.

Additionally, the TS972IPT$BA boasts a low input bias current and low noise performance, which is critical for high-accuracy sensor interfaces, precision filters, and audio applications. Its excellent frequency response and stability make it suitable for active filters, photo-diode amplification, and many other precision analog functions.

The op-amp comes in a small TSSOP package, which is beneficial for space-constrained applications. Its compact size, combined with its performance features, makes the TS972IPT$BA a versatile component for designing professional-grade electronic circuits in the medical, industrial, communication, and consumer electronics sectors.

In summary, the TS972IPT$BA from STMicroelectronics is a robust, low-noise operational amplifier with rail-to-rail input and output, low power consumption, and a wide operating voltage range. Its compact package and high-performance specifications make it an ideal choice for a variety of applications that require precision signal conditioning and amplification.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess