EN
  • EN
  • DE

LTC1418AIG

Part No LTC1418AIG
Manufacturer Linear Technology
Description Low Power, 14-Bit, 200ksps ADC with Serial and Parallel I/O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207505-LTC1418AIG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1418AIG CAD Model

Description

Linear Technology's LTC1418AIG: High-Speed 14-Bit Analog-to-Digital Converter

The LTC1418AIG is a high-performance 14-bit analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices, for applications that require fast, accurate data acquisition. This ADC is capable of sampling rates up to 5Msps, making it an excellent choice for high-speed systems such as medical imaging, telecommunications, and digital signal processing.

One of the key features of the LTC1418AIG is its high-speed serial interface, which allows for simple connection to most digital signal processors (DSPs) and microcontrollers. The interface is SPI/MICROWIRE compatible, ensuring easy integration with a wide range of existing systems. Additionally, the LTC1418AIG operates with a single 5V supply, simplifying the power supply design and reducing power consumption.

The LTC1418AIG boasts a differential input range of ±10V, providing a high level of flexibility for various input signals. This feature is particularly beneficial in systems where signal levels can vary widely. Furthermore, the ADC offers excellent dynamic performance with a Signal-to-Noise Ratio (SNR) of 80dB and a Total Harmonic Distortion (THD) of -90dB, ensuring that the digital output accurately represents the original analog signal.

For enhanced usability, the LTC1418AIG includes a sleep mode which significantly reduces power consumption when the ADC is not in active use. This makes it an ideal choice for battery-powered or energy-sensitive applications. The device is also equipped with a No Latency feature, delivering a new output data after every conversion clock cycle without pipeline delays, which is critical for real-time data processing applications.

Housed in a 28-pin SSOP package, the LTC1418AIG is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments. With its combination of high speed, precision, and ease of use, the LTC1418AIG is a versatile ADC that meets the needs of a wide array of high-speed data acquisition systems.

Overall, the LTC1418AIG from Linear Technology is a robust and reliable ADC that offers designers a high-speed, high-precision solution for their data conversion needs.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3049 $57.9147
8+ $15.8401 $126.7208
12+ $15.3450 $184.1400
16+ $14.8500 $237.6000
21+ $14.3550 $301.4550
27+ $12.8699 $347.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess