Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Gyroscope, 2 Axis
Sensing Range ±1500°/sec
Interface Analog
Sensitivity 0.67mV/°/s
Voltage - Supply 5V, USB
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LPY4150AL
Other Names -497-10599,497-10599,STEVALMKI083V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283659-STEVAL-MKI083V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI083V1 CAD Model

Description

STEVAL-MKI083V1 - Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI083V1 from STMicroelectronics is a comprehensive evaluation platform designed for testing and development with ST's state-of-the-art motion MEMS (Micro-Electro-Mechanical Systems) and environmental sensors. This versatile board is an indispensable tool for engineers and developers working on motion detection, environmental sensing, and context-aware applications for the Internet of Things (IoT), wearable devices, and smart home solutions.

At the heart of the STEVAL-MKI083V1 is a range of sensors that exemplify ST's leadership in sensor technology. It includes a high-performance 3-axis digital accelerometer for precise motion detection, a 3-axis digital gyroscope for angular rate measurements, and a 3-axis digital magnetometer for reliable compass functionality. These sensors work in concert to provide comprehensive inertial measurements, enabling applications such as activity recognition, gesture control, and navigation.

In addition to motion sensing capabilities, the STEVAL-MKI083V1 incorporates advanced environmental sensors. The onboard humidity and temperature sensor ensures accurate environmental monitoring, which is critical for applications that require precise climate control or weather monitoring. The integrated pressure sensor allows for altitude tracking and barometric pressure measurements, making it ideal for fitness and outdoor activity tracking devices.

The evaluation board is designed for plug-and-play functionality and is compatible with the ST's standard communication protocols, including I2C, SPI, and USART, allowing for easy integration with a wide range of microcontroller units (MCUs) and development platforms. The STEVAL-MKI083V1 is also supported by ST's comprehensive software development ecosystem, which includes development tools, drivers, and libraries to accelerate the design process and reduce time-to-market.

With its robust suite of sensors and user-friendly interface, the STEVAL-MKI083V1 is an excellent choice for prototyping and testing applications that require motion and environmental data. Whether you're a hobbyist or a professional engineer, this evaluation board will help bring your innovative sensor-based projects to life.

You May Also Be Interested in

Kionix Inc.
BOARD EVALUATION KX023-1025 / KX023-1025 Accelerometer Sensor Evaluation Board
Need more? Email Us
ECAD model for EVAL-KX023-1025
NXP / Nexperia
KIT EVALUATION FOR MMA955XL
Need more? Email Us
ECAD model for KITMMA9550LEVM
Cypress Semiconductor Corp
KIT CAPSENSE EXPRESS CY8C20110 / CY8C20110-LDX2I Touch Sensor Evaluation Kit
Need more? Email Us
ECAD model for CY3218-CAPEXP1
Texas Instruments
MOD PO AFE FOR C5505 PO MD KIT / TMDXEVM5505, ADS8328 - Medical, Pulse Oximeter (PO or SpO2) Sensor Evaluation Board
Need more? Email Us
ECAD model for TMDXMDKPO8328
Texas Instruments
ACCELEROMETER MEASUREMENT TOOL / - Accelerometer, 3 Axis Sensor Evaluation Board
Need more? Email Us
ECAD model for DRV-ACC16-EVM
Texas Instruments
MOD ECG AFE FOR C5505 ECG MD KIT / TMDXEVM5505, ADS1258 - Medical, Electrocardiogram (EKG/ECG) Sensor Evaluation Board
Need more? Email Us
ECAD model for TMDXMDKEK1258
ams
BOARD DEMO AS5134
Need more? Email Us
ECAD model for AS5134-SS_EK_DB
NXP / Nexperia
KIT SENSOR ACCEL MMA6260Q
Need more? Email Us
ECAD model for KIT1925MMA6260Q
DFRobot
10 DOF MEMS IMU SENSOR / 10 DOF Sensor
Need more? Email Us
ECAD model for SEN0140

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention