EN
  • EN
  • DE

STEVAL-PCC009V2

Part No STEVAL-PCC009V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Interface
Function IBU
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STM32
Primary Attributes I²C, SPI, UART Interface
Supplied Contents Board(s)
Secondary Attributes USB Powered
Base Product Number STEVAL
Other Names STEVALPCC009V2,497-10841
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284595-STEVAL-PCC009V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-PCC009V2 CAD Model

Description

The STEVAL-PCC009V2 is a versatile USB interface board from STMicroelectronics, designed to provide a bridge between a standard USB port on a host computer and I²C or SPI interfaces. This product is particularly useful for developers and engineers who need to communicate with I²C or SPI devices during the development and testing phases of their projects.

Key Features

  • USB 2.0 Full-Speed Compatible: The interface board operates at USB 2.0 full speed, ensuring quick and efficient communication with the connected devices.
  • I²C Interface: The board supports I²C serial interface, allowing for easy connection to a wide range of I²C compatible devices.
  • SPI Interface: Alongside I²C, the board also provides an SPI interface for devices that use this protocol, giving users flexibility in their design and testing.
  • Direct Firmware Update (DFU) Mode: Firmware updates can be easily performed thanks to the board's support for DFU mode, ensuring the device can be kept up-to-date with the latest features and improvements.
  • Multiple Operating Modes: The board can operate in different modes, including I²C master, I²C slave, SPI master, and SPI slave, providing versatility in its use cases.
  • Comprehensive Software Support: STMicroelectronics offers a range of software tools and libraries to work with the STEVAL-PCC009V2, making development and integration easier for engineers.

Applications

The STEVAL-PCC009V2 is suited for a variety of applications, including:

  • Development of I²C/SPI devices
  • Testing and debugging of I²C/SPI communication
  • Prototyping of microcontroller-based designs
  • Educational purposes for learning I²C/SPI protocols

With its robust feature set and ease of use, the STEVAL-PCC009V2 is an essential tool for professionals and hobbyists alike who require a reliable interface for I²C and SPI communication. Whether it's for development, testing, or educational purposes, this interface board from STMicroelectronics is designed to accelerate the process and help bring projects to fruition with greater efficiency.

You May Also Be Interested in

Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess