EN
  • EN
  • DE

STEVAL-PMIC1K1

Part No STEVAL-PMIC1K1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function I²C Controller
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-STEVAL-PMIC1K1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284571-STEVAL-PMIC1K1
Ultra Librarian 3D Model Ultra Librarian STEVAL-PMIC1K1 CAD Model

Description

Introducing the STEVAL-PMIC1K1: Power Management IC Evaluation Board from STMicroelectronics

The STEVAL-PMIC1K1 is a state-of-the-art evaluation board designed by STMicroelectronics to showcase the capabilities of their advanced power management integrated circuits (PMICs). This board is specifically tailored for developers, engineers, and technology enthusiasts who are looking to explore and test the performance of ST's PMIC solutions in real-world applications.

The STEVAL-PMIC1K1 is built around the STPMIC1, which is a fully integrated power management IC designed for flexibility and optimization in various power-sensitive applications. The STPMIC1 includes multiple low-dropout regulators (LDOs), buck converters, and a boost converter, making it an ideal solution for supplying power to a wide range of components such as processors, memory, and peripheral interfaces.

Key features of the STEVAL-PMIC1K1 evaluation board include:

      
  • Multiple regulated voltage rails with configurable output settings to accommodate different system requirements.
  •   
  • High-efficiency switching converters that ensure optimal power consumption, thereby extending battery life in portable applications.
  •   
  • An I2C interface that allows users to program and monitor the PMIC parameters, offering a high degree of control and customization.
  •   
  • Overvoltage, undervoltage, and thermal protection features that safeguard the board and connected components from potential damage.
  •   
  • Compact design and comprehensive documentation that facilitate easy integration and rapid prototyping.

The evaluation board comes equipped with a USB connector for easy interfacing with a PC, enabling users to leverage ST's eDesignSuite software for an enhanced configuration and testing experience. This user-friendly platform simplifies the design process and helps accelerate the development of power management solutions.

Whether you are developing a new product or looking to improve the power efficiency of an existing system, the STEVAL-PMIC1K1 offers a versatile and powerful platform for assessing the performance of STMicroelectronics' PMICs. With its robust features and intuitive design, it is an indispensable tool for any power management project.

Discover the capabilities of the STEVAL-PMIC1K1 and elevate your power management solutions with STMicroelectronics' expertise today.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess