Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series SensorTile
Package Bulk
Sensor Type Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature
Interface RF
Voltage - Supply 2V ~ 5.5V
Embedded Yes, MCU, 32-Bit
Supplied Contents Board(s)
Utilized IC / Part BlueNRG-MS, LPS22HB, LSM6DSM, LSM303AGR, MP34DT04, STM32L4
Base Product Number STEVAL
Other Names 497-17253
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 STM
HTSUS 8473.30.1180
Win Source Part Number 1283625-STEVAL-STLCS01V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-STLCS01V1 CAD Model

Description

The STEVAL-STLCS01V1 from STMicroelectronics is a comprehensive development kit designed to facilitate the prototyping and development of IoT and wearable applications. This cradle is specifically tailored for the SensorTile module (STEVAL-STLKT01V1), a compact sensor board packed with a range of sensors and a Bluetooth Low Energy (BLE) chipset.

Key Features

  • Compact Size: The cradle is designed to be small and lightweight, making it ideal for wearable and space-constrained applications.
  • Multiple Sensors: It supports a variety of onboard sensors including an accelerometer, gyroscope, magnetometer, pressure sensor, and a digital microphone for comprehensive data collection.
  • Bluetooth Connectivity: With BLE support, the cradle allows for wireless data transmission, enabling remote monitoring and control.
  • Expandability: The SensorTile can be used in conjunction with other ST expansion boards for additional functionality, such as GPS or Wi-Fi connectivity.
  • Integrated Debugger: The cradle comes with an embedded debugger for easy programming and development, eliminating the need for external tools.
  • Software Support: It is supported by a range of software tools, including the ST BLE Sensor app, which allows for quick and easy interaction with the sensors via a smartphone.

Applications

The STEVAL-STLCS01V1 is versatile and can be used in a multitude of applications, such as:

  • Wearable Devices
  • Internet of Things (IoT) Projects
  • Motion and Environmental Sensing
  • Gesture Recognition
  • Remote Monitoring Systems

Package Contents

The kit includes the SensorTile cradle, a SensorTile module, and comprehensive documentation to jump-start your development process. Whether you're a professional engineer, a student, or a hobbyist, the STEVAL-STLCS01V1 provides a flexible and powerful platform for your next innovation in the realm of IoT and wearable technology.

You May Also Be Interested in

Maxim Integrated
KIT ONE-WIRE THERMAL MGMT / 1-WIRE THERMAL DEVICE EVALUATION KIT
Need more? Email Us
ECAD model for DS1701K
Cypress Semiconductor Corp
BOARD EVAL CAPSENSE EXPRESS / CY8CMBR3116 Touch Screen Controller Evaluation Kit
Need more? Email Us
ECAD model for CY3280-MBR3
Bosch Sensortec
ACCELERATION SENSOR DEVELOPMENT / BMA253 Accelerometer Sensor Adapter Board
Need more? Email Us
ECAD model for SHUTTLE BOARD BMA253
ams
ADAPTER BOARD FOR AS5134 / AS5134 Evaluation Kit
Need more? Email Us
ECAD model for AS5134-SS_EK_AB
Adafruit Industries LLC
HTU21DF TEMP & HUMIDITY SENSOR B / HTU21D-F - Humidity, Temperature Sensor Evaluation Board
Need more? Email Us
ECAD model for 3515
Maxim Integrated
KIT TWO-WIRE THERMAL MGMT / EVALUATION KIT
Need more? Email Us
ECAD model for DS1702K
SparkFun Electronics
EVAL BOARD FOR ADXL193 / Single Axis Accelerometer Breakout - ADXL193 (+/-250g)
Need more? Email Us
ECAD model for SEN-09332
Pololu Corporation
QTR-MD-13A REF ARRAY 13CHNL
Need more? Email Us
ECAD model for 4253
TDK InvenSense
CHIRP CH-201 DEVELOPMENT BOARD,
Need more? Email Us
ECAD model for DK-CH201

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention