Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Amplifier
Frequency 740MHz ~ 950MHz
For Use With/Related Products PD84008L-E
Supplied Contents Board(s)
Other Names STEVALTDR021V1,497-11934
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283276-STEVAL-TDR021V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-TDR021V1 CAD Model

Description

STEVAL-TDR021V1 - STMicroelectronics Demonstration Board

The STEVAL-TDR021V1 from STMicroelectronics is an innovative demonstration board designed to showcase the capabilities of ST's advanced power and energy management technologies. This board is particularly tailored for professionals and enthusiasts who are looking to experiment with or design high-efficiency power supply systems.

At the heart of the STEVAL-TDR021V1 is ST's cutting-edge PWM controller IC, which is optimized for synchronous rectification in switched-mode power supplies (SMPS). This controller ensures high efficiency and performance, making it an ideal choice for applications requiring reliable power conversion with minimal heat generation.

Key Features:

  • Integrated PWM controller for advanced SMPS designs.
  • Synchronous rectification to enhance efficiency.
  • Robust design capable of handling high power levels.
  • Flexible power supply options to cater to a variety of applications.
  • Compact form factor for easy integration into existing systems.

The STEVAL-TDR021V1 is also equipped with a range of protection features to ensure the longevity and safety of the board and any connected components. Overvoltage, overcurrent, and thermal protections are all included to mitigate the risk of damage due to abnormal operating conditions.

For developers and engineers, the board provides an excellent platform for testing and prototyping. Its comprehensive documentation and support from STMicroelectronics make it straightforward to integrate the STEVAL-TDR021V1 into a wide array of power supply projects.

Whether you are designing power supplies for consumer electronics, industrial systems, or exploring new applications for energy-efficient power conversion, the STEVAL-TDR021V1 demonstration board is an invaluable tool that combines performance, efficiency, and reliability.

Discover the potential of STMicroelectronics' power management solutions with the STEVAL-TDR021V1 and take your power supply designs to the next level.

You May Also Be Interested in

NXP / Nexperia
BOARD OM7865 BGA3018 / - BGA3018 Amplifier 40MHz ~ 2.6GHz Evaluation Board
Need more? Email Us
ECAD model for OM7865/BGA3018/2600,598
NEC
1 W SP3T SWITCH
Lowest to $0.9360
ECAD model for UPG2405T6Q
Semtech Corporation
868MHZ SX1233 EVALUA / - SX1233 Transceiver 868MHz Evaluation Board
Need more? Email Us
ECAD model for SX1233SKA868
Silicon Labs
BOARD EVAL MOBILE SI4704/05-D50 / - SI4705 Receiver 64MHz ~ 108MHz Evaluation Board
Need more? Email Us
ECAD model for SI4705-D-EVB
Skyworks Solutions Inc.
DAUGHTER CARD WW TUNER KIT / - Si2144 Tuner 42MHz ~ 870MHz Evaluation Board
Need more? Email Us
ECAD model for SI2144-A-DVBT2TC
Nordic Semiconductors
NRFREADY ANT USB DONGLE / nRFready nRF24AP2-USB Transceiver, ANT? 2.4GHz Evaluation Board
Lowest to $21.6639
ECAD model for NRF6910
Intel
8 BIT CONTROL ORIENTED MICROCOMPUTERS
Need more? Email Us
ECAD model for P8031
Skyworks Solutions Inc.
SKY85308-11 EVALUATION KIT / - SKY85308-11 Evaluation Board
Need more? Email Us
ECAD model for SKY85308-11EK1
Nordic Semiconductors
KIT DEVELOPMENT NRF24LU1+ / nRFgo nRF24LU1+ Transceiver 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for NRF24LU1P-FXXQ32-DK

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention