EN
  • EN
  • DE

OM7865/BGA3018/2600,598

Part No OM7865/BGA3018/2600,598
Manufacturer NXP / Nexperia
Catalog RF Evaluation and Development Kits, Boards
Description BOARD OM7865 BGA3018 / - BGA3018 Amplifier 40MHz ~ 2.6GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr NXP
Package Box
Product Status Obsolete
Type Amplifier
Frequency 40MHz ~ 2.6GHz
For Use With/Related Products BGA3018
Supplied Contents Board(s)
Base Product Number OM78
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 760699-OM7865/BGA3018/2600,598
Ultra Librarian 3D Model Ultra Librarian OM7865/BGA3018/2600,598 CAD Model

Description

The NXP OM7865/BGA3018/2600,598 is a high-performance, silicon-based integrated circuit designed to cater to a wide array of RF applications. This product is part of NXP's renowned line of RF solutions that are known for their reliability, efficiency, and cutting-edge technology. The OM7865/BGA3018/2600,598 is specifically engineered to deliver exceptional signal amplification in a compact form factor.

Key Features

  • High Linearity: The device offers excellent linearity, which ensures minimal distortion in signal amplification, making it ideal for high-fidelity applications.
  • Wide Frequency Range: It is capable of operating across a broad frequency range, making it versatile for use in various RF systems.
  • Low Noise Figure: With a low noise figure, the OM7865/BGA3018/2600,598 provides a clean signal amplification, which is critical for maintaining signal integrity.
  • High Gain: The integrated circuit boasts a high gain level, which allows for significant signal amplification, extending the range and strength of RF communications.
  • Efficient Power Use: Designed with power efficiency in mind, this product consumes minimal power, thereby reducing the overall energy requirements of the system it is integrated into.

Applications

The NXP OM7865/BGA3018/2600,598 is suitable for a variety of applications, including but not limited to:

  • Wireless communication systems
  • Cellular base stations
  • Broadband communication networks
  • RF identification (RFID)
  • Global Positioning Systems (GPS)

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the OM7865/BGA3018/2600,598 is no exception. Manufactured to the highest standards, this product is designed to withstand the rigors of demanding RF environments, ensuring consistent performance and longevity.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official NXP datasheets and product documentation, which provide in-depth information on electrical characteristics, pin configurations, and recommended operating conditions for the OM7865/BGA3018/2600,598.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess