EN
  • EN
  • DE

AD8186ARUZ-R7

Part No AD8186ARUZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER TRPL 2X1 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Applications Video
Switch Circuit SPDT
Number of Channels 3
Single Supply Voltage (V+) 3.5 V to 5.5 V
-3db Bandwidth 480MHz
Features Buffered, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TSSOP
Win Source Part Number 122711-AD8186ARUZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8186ARUZ-R7 CAD Model

Description

Analog Devices Inc. AD8186ARUZ-R7 High-Speed Video Multiplexer

The AD8186ARUZ-R7 is a state-of-the-art high-speed video multiplexer designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This particular device is known for its exceptional signal fidelity and low power consumption, making it an ideal choice for a wide range of video and data multiplexing applications.

Key Features:

  • High Bandwidth: The AD8186ARUZ-R7 boasts a bandwidth of 700 MHz, ensuring that even the highest resolution video signals can be switched without degradation.
  • Triple 2:1 Mux: The device features a triple 2-to-1 multiplexer configuration, allowing for the selection between two sets of three inputs. This makes it perfect for RGB and other multi-channel video formats.
  • Low Crosstalk: With its superior design, the AD8186ARUZ-R7 minimizes crosstalk between channels, which is critical for maintaining signal integrity in complex video systems.
  • Fast Switching: Fast switching speeds are a hallmark of this device, with a typical switching time of just 5 ns, ensuring seamless transitions between video sources.
  • Single 5 V Supply: Operating on a single 5 V power supply simplifies the power design for systems incorporating this multiplexer.
  • Power-Down Feature: When not in use, the AD8186ARUZ-R7 can be powered down to conserve energy, making it suitable for power-sensitive applications.

Applications:

The versatility of the AD8186ARUZ-R7 allows it to be used in a variety of applications, such as:

  • Professional video switching and routing
  • Video-on-demand systems
  • Security and surveillance systems
  • Teleconferencing equipment
  • High-definition television (HDTV) signals
  • RGB signal switching

The AD8186ARUZ-R7 comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, indicated by the "RUZ" suffix, and is supplied in tape and reel ("R7" suffix) for ease of manufacturing and assembly in mass production environments. With its robust performance and reliability, the AD8186ARUZ-R7 from Analog Devices Inc. is the go-to solution for designers looking to implement high-quality video multiplexing in their products.

You May Also Be Interested in

Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1201 $61.4412
28+ $4.2007 $117.6196
43+ $4.0702 $175.0186
59+ $3.9386 $232.3774
76+ $3.8069 $289.3244
102+ $3.4130 $348.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess