EN
  • EN
  • DE

STEVAL-TSP006V2

Part No STEVAL-TSP006V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Type Power Management
Function Power over Ethernet (PoE)
Embedded No
Utilized IC / Part PM8800A
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-15196,-497-15196
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284663-STEVAL-TSP006V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-TSP006V2 CAD Model

Description

STEVAL-TSP006V2 - STMicroelectronics Evaluation Board

The STEVAL-TSP006V2 is a state-of-the-art evaluation board from STMicroelectronics, designed to showcase the capabilities of the STPMS2, an ASSP for energy metering applications. This innovative board allows designers and engineers to thoroughly evaluate the performance of the STPMS2 in a realistic environment, providing a hands-on experience with the technology.

At the heart of the STEVAL-TSP006V2 board lies the STPMS2, which is a high-accuracy metering device that incorporates a programmable gain amplifier. This feature is particularly useful for adapting to different current sensor types, such as current transformers or shunt resistors. The STPMS2 is designed for effective power and energy measurement and is capable of providing precise readings for active, reactive, and apparent energy.

The evaluation board is equipped with all the necessary features to facilitate easy testing and measurement. It includes a dedicated LCD that displays the energy consumption data, allowing users to monitor the performance in real-time. Moreover, the STEVAL-TSP006V2 comes with a comprehensive set of test points that provide convenient access to the various signals and power supply lines for detailed analysis.

For developers looking to integrate the board into a more extensive system, the STEVAL-TSP006V2 offers flexible communication interfaces. These interfaces enable the board to be connected to external microcontrollers or processors, making it an ideal component for developing advanced metering solutions.

The evaluation board is also accompanied by a detailed technical documentation package, which includes schematics, bill of materials, PCB layout, and application notes. This comprehensive support ensures that users can get up to speed quickly, reducing development time and accelerating the time-to-market for their products.

Overall, the STEVAL-TSP006V2 from STMicroelectronics is an exceptional tool for any professional involved in the development of energy metering systems, providing a reliable and user-friendly platform for evaluating the STPMS2 ASSP.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess