Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 16nC @ 10V
Max Input Capacitance 538pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 450 mOhm @ 4.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 137249-STF12N60M2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF12N60M2 CAD Model

Description

STF12N60M2 - N-channel MOSFET from STMicroelectronics

The STF12N60M2 is a high-performance N-channel Power MOSFET produced by the renowned semiconductor manufacturer, STMicroelectronics. This device is part of STMicroelectronics' MDmesh™ M2 series, which is well-known for its excellent efficiency, especially in light-load conditions. The STF12N60M2 is designed to address a broad range of applications, including switch-mode power supplies (SMPS), LED lighting, DC-AC inverters for solar energy systems, and general-purpose power switching applications.

With a drain-source voltage (V<sub>DS) of 600V, the STF12N60M2 can handle high voltage operations, making it suitable for systems that require robust power handling capabilities. The device features a low on-resistance (R<sub>DS(on)) of just 0.52Ω, which ensures minimal conduction losses and improves overall system efficiency. The maximum continuous drain current (I<sub>D) is rated at 11A, allowing for significant power delivery and load management.

The STF12N60M2 incorporates STMicroelectronics' second generation of MDmesh technology, which combines a vertical structure with a proprietary strip layout to achieve extremely low on-resistance and high dv/dt capability. This translates to reduced switching losses and better EMI performance, making the MOSFET ideal for high-frequency switching applications.

The MOSFET comes in a TO-220FP package, which is well-suited for through-hole mounting and offers good thermal performance. This package ensures that the STF12N60M2 can handle higher temperatures without compromising the integrity of the device, providing a reliable solution for power conversion and management systems.

Additional features of the STF12N60M2 include a fast recovery diode, which is integral for high-efficiency converters, and a 100% avalanche tested design, which guarantees robustness and reliability under extreme conditions. The device also complies with the RoHS directive, making it an environmentally friendly choice for electronic designs.

In summary, the STF12N60M2 from STMicroelectronics is a powerful and reliable N-channel Power MOSFET that offers low on-resistance, high voltage capability, and excellent efficiency, making it an ideal choice for a wide range of power applications.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to €0.3413
ECAD model for YJG105N03A
Diodes Incorporated
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Need more? Email Us
ECAD model for DMP2070UQ-7
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to €0.4772
ECAD model for AONS36306
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to €0.1212
ECAD model for YJQ13N03A
Central Semiconductor Corp
MOSFET P-CH 20V 860MA SOT563
Lowest to €0.2664
ECAD model for CMLDM8120G TR PBFREE
Infineon Technologies
MOSFET N-CH 25V 23A/40A TSDSON / N-Channel 25 V 23A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to €1.4977
ECAD model for BSZ018NE2LSATMA1
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPC8401(TE12L)
Nexperia USA Inc.
MOSFET N-CH 40V 120A LFPAK56 / N-Channel 40 V 120A (Ta) 217W (Ta) Surface Mount LFPAK56, Power-SO8
Lowest to €1.2727
ECAD model for BUK7Y2R0-40HX
ON Semiconductor
PTNG 100V LOW Q 12MOHM N-FET, U8
Lowest to €1.4895
ECAD model for NTTFS012N10MDTAG

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ €2.7999 €47.5975
40+ €2.2973 €91.8925
62+ €2.2256 €137.9854
85+ €2.1537 €183.0680
110+ €2.0820 €229.0201
146+ €1.8666 €272.5235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention